Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Broadcom |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | ARM11 |
Silicon Core Number | BCM2835 |
Silicon Family Name | BCM2xxx |
For Use With | Compatible with Raspberry Pi 2 Model B Raspberry Pi B+/A+/B/A |
Kit Contents | Prototyping Board Headers |
Product Range | - |
Features | Standard 2.54mm Hole Spacing Plenty of 5V 3.3V & GND Rails Adds Switches Microchips LEDs |
Where can I find additional details, specifications and documents for a MICROSTACK PROTOBOARD?
Additional datasheets, footprints and schematics for MICROSTACK PROTOBOARD are listed on our Part Details page. You can also find images and similar parts to MICROSTACK PROTOBOARD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICROSTACK PROTOBOARD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICROSTACK PROTOBOARD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICROSTACK PROTOBOARD fall under?
The MICROSTACK PROTOBOARD is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to MICROSTACK PROTOBOARD when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICROSTACK PROTOBOARD you can contact the distributor directly for product support, shipping queries etc.
Is the MICROSTACK PROTOBOARD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MICROSTACK PROTOBOARD have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MICROSTACK PROTOBOARD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICROSTACK PROTOBOARD often in real-time on the comparison pages.
What if I can't find stock of MICROSTACK PROTOBOARD?
You can fill out our help required form which you can use to request a quote for MICROSTACK PROTOBOARD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.