Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage V AC | 12V |
---|---|
Input Power | 40W |
No Load Speed | 20000rpm |
Product Range | - |
Plug Type | EU |
Battery Voltage | 12V |
Chuck Capacity Max | 3.2mm |
Chuck Capacity Min | 1mm |
Length | 220mm |
Power Rating | 40W |
Speed Range Max | 20000rpm |
Speed Range Min | 5000rpm |
Supply Voltage V DC | 12V |
Weight | 230g |
Where can I find additional details, specifications and documents for a MICROMOT 50/E?
Additional datasheets, footprints and schematics for MICROMOT 50/E are listed on our Part Details page. You can also find images and similar parts to MICROMOT 50/E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICROMOT 50/E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICROMOT 50/E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICROMOT 50/E fall under?
The MICROMOT 50/E is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Rotary Tools.
Can I view similar or alternative parts?
You can view similar parts to MICROMOT 50/E when available in the Rotary Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICROMOT 50/E you can contact the distributor directly for product support, shipping queries etc.
Is the MICROMOT 50/E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MICROMOT 50/E have stock available?
There is no stock from authorised distributors for MICROMOT 50/E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICROMOT 50/E often in real-time on the comparison pages.
What if I can't find stock of MICROMOT 50/E?
You can fill out our help required form which you can use to request a quote for MICROMOT 50/E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.