Status: | Unknown |
---|---|
Series: | J-Series SiPM Sensor |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | On Semiconductor |
Silicon Core Number | MICROFJ-30035-TSV |
Application Sub Type | Silicon Photomultiplier Sensor (SiPM) |
Kit Contents | Eval Board MICROFJ-30035-TSV |
Product Range | J-Series SiPM Sensor |
SVHC | No SVHC (27-Jun-2018) |
Eval Brd, Silicon Photomultiplier Sensor | Newark Electronics |
EVAL BRD, SILICON PHOTOMULTIPLIER SENSOR | element14 |
J-SERIES 3MM 35U SMTPA | Avnet Silica |
Where can I find additional details, specifications and documents for a MICROFJ-SMTPA-30035-GEVB?
Additional datasheets, footprints and schematics for MICROFJ-SMTPA-30035-GEVB are listed on our Part Details page. You can also find images and similar parts to MICROFJ-SMTPA-30035-GEVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICROFJ-SMTPA-30035-GEVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICROFJ-SMTPA-30035-GEVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICROFJ-SMTPA-30035-GEVB fall under?
The MICROFJ-SMTPA-30035-GEVB is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to MICROFJ-SMTPA-30035-GEVB when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICROFJ-SMTPA-30035-GEVB you can contact the distributor directly for product support, shipping queries etc.
Is the MICROFJ-SMTPA-30035-GEVB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MICROFJ-SMTPA-30035-GEVB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for MICROFJ-SMTPA-30035-GEVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICROFJ-SMTPA-30035-GEVB often in real-time on the comparison pages.
What if I can't find stock of MICROFJ-SMTPA-30035-GEVB?
You can fill out our help required form which you can use to request a quote for MICROFJ-SMTPA-30035-GEVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.