Status: | Unknown |
---|---|
Series: | C-Series SiPM Sensor |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | On Semiconductor |
Silicon Core Number | MICROFC-10010-SMT |
Application Sub Type | Silicon Photomultiplier Sensor (SiPM) |
Kit Contents | Eval Board MICROFC-10010-SMT |
Product Range | C-Series SiPM Sensor |
SVHC | No SVHC (27-Jun-2018) |
Eval Brd, Silicon Photomultiplier Sensor | Newark Electronics |
EVAL BRD, SILICON PHOTOMULTIPLIER SENSOR | element14 |
MICROFC-10010-SMT Silicon Photomultiplier Sensor Evaluation Board | EBV Elektronik |
Where can I find additional details, specifications and documents for a MICROFC-SMA-10010-GEVB?
Additional datasheets, footprints and schematics for MICROFC-SMA-10010-GEVB are listed on our Part Details page. You can also find images and similar parts to MICROFC-SMA-10010-GEVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICROFC-SMA-10010-GEVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICROFC-SMA-10010-GEVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICROFC-SMA-10010-GEVB fall under?
The MICROFC-SMA-10010-GEVB is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to MICROFC-SMA-10010-GEVB when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICROFC-SMA-10010-GEVB you can contact the distributor directly for product support, shipping queries etc.
Is the MICROFC-SMA-10010-GEVB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MICROFC-SMA-10010-GEVB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for MICROFC-SMA-10010-GEVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICROFC-SMA-10010-GEVB often in real-time on the comparison pages.
What if I can't find stock of MICROFC-SMA-10010-GEVB?
You can fill out our help required form which you can use to request a quote for MICROFC-SMA-10010-GEVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.