Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
-110dBm sensitivity at 1kbps with 0.1% BER |
Auto-polling mode with bit checking |
Supports bit rates up to 20kbps at 433.92MHz |
25dB image-reject mixer |
No IF filter required |
60dB analog RSSI output range |
3.0V to 3.6V supply voltage range |
4.3mA supply current at 315MHz |
6.0mA supply current at 434MHz |
13µA supply current in sleep mode |
0.1µA supply current in shutdown mode |
16-pin QSOP package (4.9mm x 6.0mm) |
-40°C to +105°C temperature range |
3kV HBM ESD Rating |
Type | ASK/OOK Receiver |
---|---|
Power Output (dBm) | 10.00 |
Pin Count | 16 |
Packages | QSOP |
RF Receiver | True |
Operating Temperature | -40C to +105C |
RF Data Rate (Kbps) | 20 |
Frequency Range | 300MHz-450MHz |
Input Sensitivity (dBm) | -110.00 |
Rx Power Consumption (mA) | 4.30 |
Standby Current (µA) | 0.10 |
Temperature Range | -40C to +105C |
IC: RF receiver | Transfer Multisort Elektronik |
MICRF219 Series 20 kbps 6mA ASK/OOK Receiver with Auto-Poll/RSSI/Squelch QSOP-16 | Future Electronics |
RECEIVER, RF, 300-450MHZ, 16QSOP | element14 |
RF Transceiver ASK Receiver with RSSI ASK 3.6V 16-Pin QSOP | Avnet Silica |
Where can I find additional details, specifications and documents for a MICRF219AYQS?
Additional datasheets, footprints and schematics for MICRF219AYQS are listed on our Part Details page. You can also find images and similar parts to MICRF219AYQS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICRF219AYQS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICRF219AYQS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICRF219AYQS fall under?
The MICRF219AYQS is listed under MICRF219A.
Can I view similar or alternative parts?
You can view similar parts to MICRF219AYQS when available in the MICRF219A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICRF219AYQS you can contact the distributor directly for product support, shipping queries etc.
Is the MICRF219AYQS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MICRF219AYQS have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Future Electronics, element14 and Farnell have stock available or on a lead time for MICRF219AYQS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICRF219AYQS often in real-time on the comparison pages.
What if I can't find stock of MICRF219AYQS?
You can fill out our help required form which you can use to request a quote for MICRF219AYQS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.