Status: | Active |
---|---|
Series: | MIC9130 |
RoHS: | Compliant |
Prices starting from US$3.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.52
|
27
in stock
|
Buy Now | |
Microchip Technology
from US$3.21
|
720
in stock
|
Buy Now | |
Newark Electronics
from US$4.60
|
27
in stock
|
Buy Now | |
element14
from US$3.97
|
27
in stock
|
Buy Now | |
Future Electronics
from US$3.62
|
-
|
Buy Now | |
Avnet America
from US$3.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input voltages up to 180V |
Internal oscillator capable of >2.5MHz operation |
Synchronization capability to 4MHz |
Current sense delay of 34ns |
Minimum pulse width <25ns |
90% efficiency |
1.3mA quiescent current |
1µA shutdown current |
Soft-start |
Resistor programmable current sense threshold |
Selectable sort-start retry |
4O sink, 12O source output driver |
Programmable under-voltage lockout |
Constant-frequency PWM current-mode control |
16-pin SOIC and 16-pin QSO |
Supported Topologies | Forward,Flyback |
---|---|
Supported Outputs | 1 |
Minimum Input Voltage (V) | 9 |
Maximum Input Voltage (V) | 180 |
Minimum Output Voltage (V) | 4.85 |
Maximum Output Voltage (V) | 4.85 |
Typical Tolerance (%) | ±3 |
Duty Cycle Max (%) | 0.5 |
Operating Frequency (Hz) | Adj. to 2.5MHz |
External Clock Sync | True |
Soft Start | True |
Internal Voltage Bias | True |
Enable Pin | True |
Current Limit / Short Circuit Protection | True |
Input UVLO Typ (V) | 1.22 |
Operating Supply Current (mA) | 1.3 |
Package | 16/SOP, 16/QSOP |
Pins | Packaging | 16 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (48) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1574 |
Shipping Weight (kg) | 0.3 |
Lead Count | 16 |
Package Type | SOIC |
Package Width or Size | .150in |
Soldering Composition | Matte Tin |
SO-16 High Vin Telecom DC/DC PWM Control | Microchip Technology |
Pwm Controller, 2.5Mhz, -40 To 125Deg C Rohs Compliant: Yes |Microchip MIC9130YM | Newark Electronics |
PWM CONTROLLER, 2.5MHZ, -40 TO 125DEG C | element14 |
MC9130 Series 1.5mA 4MHz High-Voltage High-Speed PWM DC-to-DC Controller SOIC-16 | Future Electronics |
SO-16 HIGH VIN TELECOM DC/DC PWM CONTROL | Avnet America |
Where can I find additional details, specifications and documents for a MIC9130YM?
Additional datasheets, footprints and schematics for MIC9130YM are listed on our Part Details page. You can also find images and similar parts to MIC9130YM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC9130YM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC9130YM price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC9130YM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC9130YM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC9130YM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MIC9130YM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC9130YM often in real-time on the comparison pages.
What if I can't find stock of MIC9130YM?
You can fill out our help required form which you can use to request a quote for MIC9130YM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.