Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.73
|
No stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 135MHz |
Slew Rate | 230V/µs |
Supply Voltage Range | ± 2.5V to ± 9V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | ± 2.5V to ± 9V |
Op Amp Type | Low Power |
OP AMP, +/-2.5TO9V, 135MHZ, 5SOT23 | Farnell |
Where can I find additional details, specifications and documents for a MIC910YM5 TR?
Additional datasheets, footprints and schematics for MIC910YM5 TR are listed on our Part Details page. You can also find images and similar parts to MIC910YM5 TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC910YM5 TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC910YM5 TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC910YM5 TR fall under?
The MIC910YM5 TR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MIC910YM5 TR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC910YM5 TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC910YM5 TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIC910YM5 TR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MIC910YM5 TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC910YM5 TR often in real-time on the comparison pages.
What if I can't find stock of MIC910YM5 TR?
You can fill out our help required form which you can use to request a quote for MIC910YM5 TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.