Status: | Active |
---|---|
Series: | MIC811 |
RoHS: | Compliant |
The MIC811 and MIC812 are inexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor based systems.
The function of this device is to assert a reset if either the power supply drops below a designated reset threshold level or /MR is forced low. Several different reset threshold levels are available to accommodate 3V, 3.3V or 5V powered systems.
The MIC811 has an active low /RESET output, while the MIC812 offers an active high RESET output. The reset output is guaranteed to remain asserted for a minimum of 140ms after VCC has risen above the designed reset threshold level. Having a push-pull output stage, the MIC811/812 does not require a pull-up resistor at the output. The MIC811/812 comes in a 4-pin SOT-143 package.
If a microprocessor voltage supervisor with an open-drain output stage is needed, see MIC6315.
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
8,463
in stock
|
Buy Now | |
Microchip Technology
from US$0.35
|
121,172
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
8,463
in stock
|
Buy Now | |
element14
from US$0.44
|
8,454
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Precision voltage monitor for 3V, 3.3V or 5V power supplies |
/RESET remains valid with VCC as low as 1V |
5µA typical supply current |
140ms minimum reset pulse width available |
Manual reset input |
Available in 4-pin SOT-143 package |
Product Type | Supervisor |
---|---|
Watchdog Timer | No |
Manual Reset | Yes |
Power Fail | No |
Operating Temp. Range (°C) | -40 to 85 |
Vcc Range (V) | 1.4 - 5.5 |
Nominal Reset Voltage (V) | 2.63, 2.93, 3.08, 4.00, 4.38, 4.63 |
Reset Type | Active Low |
Output | Push-Pull |
Typical Reset Pulse Width (ms) | 140 |
Typical Supply Current (µA) | 5 |
Pins | Packaging | 4 | SOT-143 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
Microprocessor Reset Circuits |
Application Notes |
---|
Micrel AN 15 - Practical Switching Regulator Circuits - Practical Switching Regulator Circuits |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.011 |
Shipping Weight (kg) | 0.036 |
Lead Count | 4 |
Package Type | SOT-143 |
Soldering Composition | NiPdAu |
Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-Low Output, 2.9 | Microchip Technology |
MIC811 Series 2.93V 240ms Surface Mount Microprocessor Reset Circuit - SOT-143-4 | Future Electronics |
Voltage Supervisor, 2.93V, Sot-143-4 | Newark Electronics |
RESET, ACTIVE LOW, 2.93V, 0.24S, 4SOT143 | Farnell |
Processor Supervisor 3V 1 to 5.5V 4-Pin SOT-143 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC811SUY-TR?
Additional datasheets, footprints and schematics for MIC811SUY-TR are listed on our Part Details page. You can also find images and similar parts to MIC811SUY-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC811SUY-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC811SUY-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC811SUY-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC811SUY-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC811SUY-TR have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, Farnell and element14 have stock available or on a lead time for MIC811SUY-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC811SUY-TR often in real-time on the comparison pages.
What if I can't find stock of MIC811SUY-TR?
You can fill out our help required form which you can use to request a quote for MIC811SUY-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.