Status: | Active |
---|---|
Series: | MIC7111 |
RoHS: | Compliant |
Prices starting from US$0.55
Small footprint SOT-23-5 package |
Guaranteed performance at 1.8V, 2.7V, 5V, and 10V |
15µA typical supply current at 1.8V |
25kHz gain-bandwidth at 5V |
Output swing to within 1mV of rails with 1.8V supply and 100kO load |
Suitable for driving capacitive loads |
# Per Package | 1 |
---|---|
GBWP (kHz) | 25 |
VOS Max. (uV) | 7000 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 11 |
Iq Typical (µA) | 20 |
Iq Max (uA) | 50 |
Input Voltage Noise Density (nV/rt(Hz)) | 110 |
PSRR Min (dB) | 65 |
CMRR Min (dB) | 57 |
Operating Temperature Range (°C) | -40 to 85 |
Ib (pA) | 1 |
PM (deg) | 50 |
Isc (mA) | 100 |
Slew Rate (V/µs) | 0.015 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MIC7111 Data Sheet |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0174 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
MIC7111 Series 11 V 25 kHz SMT Rail-to-Rail Operational Amplifier - SOT-23-5 | Future Electronics |
Micro-Power 1.8V IttyBitty, Op-Amp | Microchip Technology |
Micro-Power 1.8V Ittybitty, Op-Amp 5 Sot-23 T/R Rohs Compliant: Yes |Microchip MIC7111YM5-TR | Newark Electronics |
OP Amp Single Low Power R-R I/O ±5.5V 11V 23-Pin SOT-23 T/R | Avnet America |
OPAMP, 25KHZ, -40 TO 85DEG C | Farnell |
OP Amp Single Low Power R-R I/O �5.5V 11V 23-Pin SOT-23 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MIC7111YM5-TR?
Additional datasheets, footprints and schematics for MIC7111YM5-TR are listed on our Part Details page. You can also find images and similar parts to MIC7111YM5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC7111YM5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC7111YM5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC7111YM5-TR fall under?
The MIC7111YM5-TR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MIC7111YM5-TR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC7111YM5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC7111YM5-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC7111YM5-TR have stock available?
Authorised distributors including Future Electronics, Microchip Technology, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for MIC7111YM5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC7111YM5-TR often in real-time on the comparison pages.
What if I can't find stock of MIC7111YM5-TR?
You can fill out our help required form which you can use to request a quote for MIC7111YM5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.