Status: | Active |
---|---|
Series: | MIC69153 |
RoHS: | Compliant |
The MIC69151/153 is the 1.5A output-current member of the MIC69xxx family of high current, low voltage regulators that support currents of 1A, 1.5A, 3A, and 5A. The MIC69151/153 operates from a single low voltage supply, yet offers high precision and ultra-low dropout of 500mV under worst case conditions.
The MIC69151/153 operates from an input voltage of 1.65V to 5.5V. It is designed to drive digital circuits requiring low voltage at high currents (i.e. PLDs, DSP, microcontroller, etc.). These regulators are available in adjustable and fixed output voltages including 1.8V. The adjustable version can support output voltages down to 0.5V.
The µCap design of the MIC69151/153 is optimized for stability with low value, low-ESR ceramic output capacitors.
Features of the MIC69151/153 include thermal shutdown and current limit protection. Logic-enable and error flag pins are also available.
Prices starting from US$0.82
Single input voltage range: VIN: 1.65V to 5.5V |
Maximum dropout (VIN - VOUT) of 500mV over temperature |
Adjustable output voltage down to 0.5V |
Stable with 10µF ceramic output capacitor |
Excellent line and load regulation specifications |
Logic controlled shutdown |
Thermal shutdown and current limit protection |
Available -40°C to +125°C junction temperature |
Product Type | Single LDOs |
---|---|
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 1500 |
Rated IOUT | 1500 |
VIN Min (V) | 1.65 |
VIN Max (V) | 5.5 |
VOUT (V) | 1.8 |
Voltage Drop Typ (mV) | 250 |
IGND Typ (µA) | 2 |
Tol Typ % | ±2 |
PSRR 1 kHz (dB) | 55 |
Pins | Packaging | 10 | VDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0227 |
Shipping Weight (kg) | 0.643702 |
Lead Count | 10 |
Package Type | VDFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | NiPdAu |
Ldo, 1.65-5.5V, 0.5Vdo, 1.5A, Adj, 10Mlf | Newark Electronics |
1.5A, LOW VIN, SINGLE SUPPLY LDO | Future Electronics |
LDO Regulator Pos 0.5V to 5.5V 1.5A 10-Pin MLF T/R | Avnet America |
1.5A, Low VIN, Single Supply LDO | Microchip Technology |
LDO, 1.65-5.5V, 0.5VDO, 1.5A, ADJ, 10MLF | Farnell |
Where can I find additional details, specifications and documents for a MIC69153YML-TR?
Additional datasheets, footprints and schematics for MIC69153YML-TR are listed on our Part Details page. You can also find images and similar parts to MIC69153YML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC69153YML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC69153YML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC69153YML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC69153YML-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC69153YML-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for MIC69153YML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC69153YML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC69153YML-TR?
You can fill out our help required form which you can use to request a quote for MIC69153YML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.