Status: | Active |
---|---|
Series: | MIC5323 |
RoHS: | Compliant |
The MIC5323 is a high-performance, 300mA LDO regulator, offering extremely high PSRR and very low noise while consuming low ground current.
Ideal for battery operated applications, the MIC5323 features 2% accuracy, extremely low dropout voltage (120mV at 300mA), and low ground current at light load (typically 90µA). When disabled, the MIC5323 typically consumes less than 1µA.
The MIC5323 is a µCap design operating with small ceramic output capacitors for stability, thereby reducing required board space and component cost.
The MIC5323 is available in fixed output voltages and thin SOT-23-5 package. Additional voltage options are available.
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.49
|
14,435
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
element14
from US$0.54
|
-
|
Buy Now | |
Farnell
from US$0.52
|
-
|
Buy Now |
Ultra-low dropout voltage of 120mV at 300mA |
Input voltage range: 2.65 to 5.5V |
Stable with ceramic output capacitor |
300mA guaranteed output current |
Low output noise: 20µVrms |
High PSRR: up to 80dB at 1kHz |
Less than 30µs turn-on time with CBYP = 0.1µF |
High output accuracy: ±2.0% over temperature |
Thermal shutdown protection |
Current limit protection |
Thin SOT-23-5 package |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 300 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 300 |
VIN Min (V) | 2.65 |
VIN Max (V) | 5.5 |
VOUT (V) | 1.8, 2.8, 3.3, Adj |
Voltage Drop Typ (mV) | 120 |
IGND Typ (µA) | 90 |
Tol Typ % | ±2 |
Noise (µV) rms | 20 |
PSRR 1 kHz (dB) | 80 |
Pins | Packaging | 5 | TSOT |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0126 |
Shipping Weight (kg) | 0.1492 |
Lead Count | 5 |
Package Type | TSOT |
Soldering Composition | NiPdAu |
Tsot 300Ma Ucap Uldo High Psrr Low Noise Regulator Rohs Compliant: Yes |Microchip MIC5323-3.3YD5-TR | Newark Electronics |
LDO Regulator Pos 3.3V 0.3A 5-Pin TSOT-23 T/R | Avnet America |
LDO Reg Fixed 3.3V 0.3A 5-Pin TSOT-23 | RS |
300MA UCAP ULDO HIGH PSRR LOW NOISE REGULATOR | Future Electronics |
LDO, FIXED, 3.3V, 0.3A, TSOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a MIC5323-3.3YD5-TR?
Additional datasheets, footprints and schematics for MIC5323-3.3YD5-TR are listed on our Part Details page. You can also find images and similar parts to MIC5323-3.3YD5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5323-3.3YD5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5323-3.3YD5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5323-3.3YD5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5323-3.3YD5-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5323-3.3YD5-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS and Future Electronics have stock available or on a lead time for MIC5323-3.3YD5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5323-3.3YD5-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5323-3.3YD5-TR?
You can fill out our help required form which you can use to request a quote for MIC5323-3.3YD5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.