Status: | Unknown |
---|---|
Series: | -5V 100mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | -16V |
Input Voltage Max | -3.3V |
Fixed Output Voltage Nom. | -5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Dropout Voltage Vdo | 500mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | -5V 100mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Accuracy % | 3% |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.1A |
Output Voltage Nom. | -5V |
Primary Input Voltage | -6V |
Supply Voltage Max | -16V |
Supply Voltage Min | -3.3V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Regulator |
IC, REG LDO, 100MA, -5.0V | element14 |
Where can I find additional details, specifications and documents for a MIC5270-5.0BM5 TR?
Additional datasheets, footprints and schematics for MIC5270-5.0BM5 TR are listed on our Part Details page. You can also find images and similar parts to MIC5270-5.0BM5 TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5270-5.0BM5 TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5270-5.0BM5 TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5270-5.0BM5 TR fall under?
The MIC5270-5.0BM5 TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MIC5270-5.0BM5 TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5270-5.0BM5 TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5270-5.0BM5 TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIC5270-5.0BM5 TR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MIC5270-5.0BM5 TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5270-5.0BM5 TR often in real-time on the comparison pages.
What if I can't find stock of MIC5270-5.0BM5 TR?
You can fill out our help required form which you can use to request a quote for MIC5270-5.0BM5 TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.