Status: | Active |
---|---|
Series: | MIC5270 |
RoHS: | Compliant |
The MIC5270 is a µCap 100mA negative regulator in a SOT-23-5 package. With better than 2% initial accuracy, this regulator provides a very accurate supply voltage for applications that require a negative rail. The MIC5270 sinks 100mA of output current at very low dropout voltage (600mV maximum at 100mA of output current).
The µCap regulator design is optimized to work with low-value, low-cost ceramic capacitors. The output typically requires only a 1µF capacitance for stability.
Designed for applications where small packaging and efficiency are critical, the MIC5270 combines LDO design expertise with IttyBitty® packaging to improve performance and reduce power dissipation. Ground current is optimized to help improve battery life in portable applications.
The MIC5270 is available in the SOT-23-5 package for space saving applications and it is available with fixed -3.0V, -4.1V, -5.0V, and adjustable output packages. For higher power requirements, see the MIC5209 or MIC5237.
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.41
|
3,443
in stock
|
Buy Now | |
Microchip Technology
from US$1.50
|
11,180
in stock
|
Buy Now | |
Newark Electronics
from US$1.62
|
3,443
in stock
|
Buy Now | |
element14
from US$1.64
|
3,443
in stock
|
Buy Now | |
Future Electronics
from US$1.81
|
-
|
Buy Now | |
Avnet America
from US$2.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Stable with ceramic or tantalum capacitor |
Low dropout voltage: 500mV at 100mA |
Low ground current: 35µA at load equals 100µA |
Tight initial accuracy: ±2% |
Tight load and line regulation |
Thermal shutdown |
Current limiting |
IttyBitty® SOT-23-5 packaging |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 100 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 100 |
VIN Min (V) | -2 |
VIN Max (V) | -16 |
VOUT (V) | -3.0, -4.1, -5.0, Adj |
Voltage Drop Typ (mV) | 500 |
IGND Typ (µA) | 35 |
Tol Typ % | ±2 |
PSRR 1 kHz (dB) | 50 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0174 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
Ldo, -Ve, 0.5Vdo, 0.1A, 3V, 3%, 5Sot23 | Newark Electronics |
LDO, -VE, 0.5VDO, 0.1A, 3V, 3%, 5SOT23 | element14 |
MIC5270 Series -3 V Fixed Output 100 mA â•¡Cap Negative LDO Regulator - SOT-23-5 | Future Electronics |
LDO Regulator Neg -3V 0.1A 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC5270-3.0YM5-TR?
Additional datasheets, footprints and schematics for MIC5270-3.0YM5-TR are listed on our Part Details page. You can also find images and similar parts to MIC5270-3.0YM5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5270-3.0YM5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5270-3.0YM5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5270-3.0YM5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5270-3.0YM5-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5270-3.0YM5-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MIC5270-3.0YM5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5270-3.0YM5-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5270-3.0YM5-TR?
You can fill out our help required form which you can use to request a quote for MIC5270-3.0YM5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.