Status: | Active |
---|---|
Series: | MIC5209 |
RoHS: | Compliant |
The MIC5209 is an efficient linear voltage regulator with very low dropout voltage, typically 10mV at light loads and less than 500mV at full load, with better than 1% output voltage accuracy.
Designed especially for hand-held, battery-powered devices, the MIC5209 features low ground current to help prolong battery life. An enable/shutdown pin on SOIC-8 and DDPAK versions can further improve battery life with near-zero shutdown current.
Key features include reversed-battery protection, current limiting, overtemperature shutdown, ultra-low-noise capability (SOIC-8 and DDPAK versions), and availability in thermally efficient packaging. The MIC5209 is available in adjustable or fixed output voltages.
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.19
|
429
in stock
|
Buy Now | |
Microchip Technology
from US$0.92
|
9,048
in stock
|
Buy Now | |
Future Electronics
from US$1.16
|
546
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
429
in stock
|
Buy Now | |
element14
from US$1.04
|
429
in stock
|
Buy Now | |
RS
from US$1.21
|
411
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.93
|
346
in stock
|
Buy Now | |
Avnet America
from US$1.61
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output voltage range: 1.8V to 15V |
Meets Intel® Slot 1 and Slot 2 requirements |
Guaranteed 500mA output over the full operating temperature range |
Low 500mV maximum dropout voltage at full load |
Extremely tight load and line regulation |
Thermally efficient surface-mount package |
Low temperature coefficient |
Current and thermal limiting |
Reversed battery protection |
No-load stability |
1% output accuracy |
Ultra-low noise capability in SOIC-8 and DDPAK |
Ultra-small 3mm x 3mm DFN package |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 500 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 500 |
VIN Min (V) | 2.5 |
VIN Max (V) | 16 |
VOUT (V) | 1.8, 2.5, 3.0, 3.3, 3.6, 4.2, 5.0, Adj |
Voltage Drop Typ (mV) | 350 |
IGND Typ (µA) | 80 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 75 |
Rev Bat | Yes |
Pins | Packaging | 3 | SOT-223 |
Temp Range | -40C to +125C |
Packing Media | Tube (78) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.123 |
Shipping Weight (kg) | 0.24359 |
Lead Count | 3 |
Package Type | SOT-223 |
Soldering Composition | Matte Tin |
LDO VOLTAGE REGULATORS | Farnell |
500mA 1% Low Noise LDO | Microchip Technology |
MIC5209 Series 4.2 V 500 mA Fixed Surface Mount Voltage Regulator - SOT-223 | Future Electronics |
Ldo, Fixed, 4.2V, 0.5A, -40 To 125Deg C Rohs Compliant: Yes |Microchip MIC5209-4.2YS | Newark Electronics |
LDO, FIXED, 4.2V, 0.5A, -40 TO 125DEG C | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO Regulator Pos 4.2V 500mA 3-Pin SOT-223 Tube | Avnet America |
Where can I find additional details, specifications and documents for a MIC5209-4.2YS?
Additional datasheets, footprints and schematics for MIC5209-4.2YS are listed on our Part Details page. You can also find images and similar parts to MIC5209-4.2YS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5209-4.2YS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5209-4.2YS price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5209-4.2YS you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5209-4.2YS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5209-4.2YS have stock available?
Authorised distributors including Farnell, Microchip Technology, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for MIC5209-4.2YS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5209-4.2YS often in real-time on the comparison pages.
What if I can't find stock of MIC5209-4.2YS?
You can fill out our help required form which you can use to request a quote for MIC5209-4.2YS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.