Status: | Active |
---|---|
Series: | MIC5209 |
RoHS: | Compliant |
The MIC5209 is an efficient linear voltage regulator with very low dropout voltage, typically 10mV at light loads and less than 500mV at full load, with better than 1% output voltage accuracy.
Designed especially for hand-held, battery-powered devices, the MIC5209 features low ground current to help prolong battery life. An enable/shutdown pin on SOIC-8 and DDPAK versions can further improve battery life with near-zero shutdown current.
Key features include reversed-battery protection, current limiting, overtemperature shutdown, ultra-low-noise capability (SOIC-8 and DDPAK versions), and availability in thermally efficient packaging. The MIC5209 is available in adjustable or fixed output voltages.
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
2,030
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
6,782
in stock
|
Buy Now | |
element14
from US$1.25
|
6,782
in stock
|
Buy Now | |
Farnell
from US$1.21
|
6,782
in stock
|
Buy Now | |
Future Electronics
from US$1.18
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$1.18
|
2,455
in stock
|
Buy Now | |
Microchip Technology
from US$0.92
|
2,245
in stock
|
Buy Now | |
EBV Elektronik
-
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$1.61
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output voltage range: 1.8V to 15V |
Meets Intel® Slot 1 and Slot 2 requirements |
Guaranteed 500mA output over the full operating temperature range |
Low 500mV maximum dropout voltage at full load |
Extremely tight load and line regulation |
Thermally efficient surface-mount package |
Low temperature coefficient |
Current and thermal limiting |
Reversed battery protection |
No-load stability |
1% output accuracy |
Ultra-low noise capability in SOIC-8 and DDPAK |
Ultra-small 3mm x 3mm DFN package |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 500 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 500 |
VIN Min (V) | 2.5 |
VIN Max (V) | 16 |
VOUT (V) | 1.8, 2.5, 3.0, 3.3, 3.6, 4.2, 5.0, Adj |
Voltage Drop Typ (mV) | 350 |
IGND Typ (µA) | 80 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 75 |
Rev Bat | Yes |
Pins | Packaging | 3 | SOT-223 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.123 |
Shipping Weight (kg) | 0.44 |
Lead Count | 3 |
Package Type | SOT-223 |
Soldering Composition | Matte Tin |
Ldo, Reg, 16Vin, 0.5A, 3.3V, 1%, 3Sot223 | Newark Electronics |
LDO, REG, 16VIN, 0.5A, 3.3V, 1%, 3SOT223 | element14 |
MIC5209 Series 3.3 V Fixed Output 500 mA SMT LDO Regulator - SOT-223 T/R | Future Electronics |
Microchip LDO Voltage Regulator 3.3V 500mA SOT-223 | Distrelec |
500mA 1% Low Noise LDO | Microchip Technology |
LDO Regulator Pos 3.3V 0.5A | RS |
LDO Regulator Pos 3.3V 500mA 3-Pin SOT-223 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MIC5209-3.3YS-TR?
Additional datasheets, footprints and schematics for MIC5209-3.3YS-TR are listed on our Part Details page. You can also find images and similar parts to MIC5209-3.3YS-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5209-3.3YS-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5209-3.3YS-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5209-3.3YS-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5209-3.3YS-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5209-3.3YS-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Distrelec have stock available or on a lead time for MIC5209-3.3YS-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5209-3.3YS-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5209-3.3YS-TR?
You can fill out our help required form which you can use to request a quote for MIC5209-3.3YS-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.