Status: | Active |
---|---|
Series: | MIC5205 |
RoHS: | Compliant |
The MIC5205 is an efficient linear voltage regulator with ultra-low noise output, very low dropout voltage (typically 17mV at light loads and 165mV at 150mA), and very low ground current (600µA at 100mA output). The MIC5205 offers better than 1% initial accuracy.
Designed especially for handheld, battery-powered devices, the MIC5205 includes a CMOS- or TTL-compatible enable/shutdown control input. When shut down, power consumption drops nearly to zero. Regulator ground current increases only slightly in dropout, further prolonging battery life.
Key MIC5205 features include a reference bypass pin to improve its already excellent low-noise performance, reversed-battery protection, current limiting, and over-temperature shutdown.
The MIC5205 is available in fixed and adjustable output voltage versions in a small SOT-23-5 package.
For low-dropout regulators that are stable with ceramic output capacitors, see the µCap MIC5255/MIC5256/MIC5247.
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
10,350
in stock
|
Buy Now | |
Microchip Technology
from US$0.31
|
377,081
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
33,000
in stock
|
Buy Now | |
element14
from US$0.42
|
28,334
in stock
|
Buy Now | |
Farnell
from US$0.40
|
28,334
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
2,750
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
2,488
in stock
|
Buy Now | |
Avnet Silica
-
|
204,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
27,000
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now |
Ultra-low noise output |
High output voltage accuracy |
Guaranteed 150mA output |
Low quiescent current |
Low dropout voltage |
Extremely tight load and line regulation |
Very low temperature coefficient |
Current and thermal limiting |
Reverse battery protection |
Zero off-mode current |
Logic-controlled electronic enable |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.5 |
VIN Max (V) | 16 |
VOUT (V) | 2.5, 2.7, 2.8, 2.85, 2.9, 3.0, 3.1, 3.2, 3.3, 3.6, 3.8, 4.0, 5.0, Adj |
Voltage Drop Typ (mV) | 165 |
IGND Typ (µA) | 80 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 75 |
Rev Bat | Yes |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0174 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
150mA 1% Low Noise LDO | Microchip Technology |
MIC5205 Series ADJ Output Voltage 150 mA SMT Low-Noise LDO Regulator - SOT-23-5 | Future Electronics |
V REG, LDO 0.15A, 5205, SOT-23-5 | element14 |
150mA 1% Low Noise LDO MIC5205YM5 TR | RS |
Ldo, Adj, 0.15A, Sot-23-5 | Newark Electronics |
Microchip LDO Voltage Regulator, 2.5 ... 5V, 150mA, SOT-23-5 | Distrelec |
LDO Regulator Pos 0.15A 5-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a MIC5205YM5-TR?
Additional datasheets, footprints and schematics for MIC5205YM5-TR are listed on our Part Details page. You can also find images and similar parts to MIC5205YM5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5205YM5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5205YM5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5205YM5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5205YM5-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5205YM5-TR have stock available?
Authorised distributors including Microchip Technology, Future Electronics, element14, Farnell and RS have stock available or on a lead time for MIC5205YM5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5205YM5-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5205YM5-TR?
You can fill out our help required form which you can use to request a quote for MIC5205YM5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.