Status: | Active |
---|---|
Series: | MIC5021 |
RoHS: | Compliant |
The MIC5021 high-side MOSFET driver is designed to operate at frequencies up to 100 kHz (5 kHz PWM for 2% to 100% duty cycle) and is an ideal choice for high speed applications such as motor control, SMPS (switch mode power supplies), and applications using IGBTs. The MIC5021 can also operate as a circuit breaker with or without automatic retry.
A rising or falling edge on the input results in a current source pulse or sink pulse on the gate output. This output current pulse can turn on a 2,000 pF MOSFET in approximately 550 ns. The MIC5021 then supplies a limited current (< 2mA), if necessary, to maintain the output state.
An overcurrent comparator with a trip voltage of 50 mV makes the MIC5021 ideal for use with a current sensing MOSFET. An external low value resistor may be used instead of a sensing MOSFET for more precise overcurrent control. An optional external capacitor placed from the CT pin to ground may be used to control the current shutdown duty cycle (dead time) from 20% to <1%. A duty cycle from 20% to about 75% is possible with an optional pull-up resistor from CT to VDD.
The MIC5021 is available in 8-pin SOIC and plastic DIP packages. Other members of the MIC502x family include the MIC5020 low-side driver and the MIC5022 half-bridge driver with a cross-conduction interlock.
Prices starting from US$2.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.63
|
2,283
in stock
|
Buy Now | |
Newark Electronics
from US$2.77
|
2,283
in stock
|
Buy Now | |
element14
from US$2.45
|
2,283
in stock
|
Buy Now | |
Microchip Technology
from US$2.04
|
2,220
in stock
|
Buy Now | |
Future Electronics
from US$2.24
|
-
|
Buy Now | |
Avnet America
from US$3.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
12 V to 36 V operation |
550 ns rise/fall time driving 2,000 pF |
TTL compatible input with internal pull-down resistor |
Overcurrent limit |
Gate to source protection |
Internal charge pump |
100 kHz operation guaranteed over full temperature and operating voltage range |
Compatible with current sensing MOSFETs |
Current source drive reduces EMI |
MOSFET Driver Type | High Side |
---|---|
Driver Type | High-Side or Low Side Single |
Configuration | Non-Inverting |
Peak Output Current (source, A) | .0056 |
Peak Output Current (sink, A) | .0056 |
Output Resistance (source, Ω) | 0 |
Output Resistance (sink, Ω) | 0 |
Propagation Delay tD1 (ns) | 500 |
Propagation Delay tD2 (ns) | 800 |
Maximum Supply Voltage (V) | 36 |
Rise/Fall Time (tR/tF, ns) | 400 / 400 |
Capacitive Load Drive | 1,500pF in 400 ns |
Features | 100 kHz operation guaranteed over full temperature and operating voltage range |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
Mosfet Driver, High Side, Soic-8 | Newark Electronics |
MOSFET DRIVER, HIGH SIDE, SOIC-8 | element14 |
High Speed High Side MOSFET Driver | Microchip Technology |
MIC5021 Series 36 V High-Speed High-Side MOSFET Driver - SOIC-8 | Future Electronics |
HIGH SPEED HIGH SIDE MOSFET DRIVER | Avnet America |
Where can I find additional details, specifications and documents for a MIC5021YM-TR?
Additional datasheets, footprints and schematics for MIC5021YM-TR are listed on our Part Details page. You can also find images and similar parts to MIC5021YM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5021YM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5021YM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5021YM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5021YM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5021YM-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Future Electronics have stock available or on a lead time for MIC5021YM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5021YM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5021YM-TR?
You can fill out our help required form which you can use to request a quote for MIC5021YM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.