Status: | Active |
---|---|
Series: | MIC47100 |
RoHS: | Compliant |
The MIC47100 is a high speed, low VIN LDO capable of delivering up to 1A and designed to take advantage of point-of-load applications that use multiple supply rails to generate a low-voltage, high-current power supply. The MIC47100 is stable with only a 1µF ceramic output capacitor and is available in a thermally enhanced, making it an optimal solution for board-constrained applications.
The MIC47100 has an NMOS output stage offering very low output impedance. The NMOS output stage offers a unique ability to respond very quickly to sudden load changes such as that required by a microprocessor, DSP, or FPGA. The MIC47100 consumes little quiescent current and therefore can be used for driving the core voltages of mobile processors, post regulating a core DC/DC converter in any portable device.
The MIC47100 is available in fixed and adjustable output voltages in the ePad MSOP-8 package with an operating junction temperature range of -40°C to +125°C.
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.01
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.92
|
81,849
in stock
|
Buy Now | |
Chip One Stop
from US$1.80
|
200
in stock
|
Buy Now | |
Future Electronics
from US$2.16
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
-
|
Buy Now | |
Avnet America
from US$2.65
|
-
|
Buy Now | |
RS Americas
from US$2.92
|
-
|
Buy Now | |
element14
from US$2.26
|
-
|
Buy Now | |
Farnell
from US$2.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input Supply: 1.0V to 3.6V |
Bias Supply: 2.3V to 5.5V |
0.8V to 2.0V output voltage range |
High bandwidth: very fast transient response |
PSRR >50dB at 100kHz |
Stable with a 1µF ceramic output capacitor |
Low dropout voltage of 80mV at 1A |
±1.5% initial accuracy |
±2% over temperature |
Logic level enable input |
UVLO on both supply voltages for easy turn-on |
ePad MSOP-8: small form factor power package |
Product Type | Single LDOs |
---|---|
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 1000 |
Rated IOUT | 1000 |
VIN Min (V) | 1 |
VIN Max (V) | 3.6 |
VOUT (V) | 0.8, 1.0, 1.2, Adj |
Voltage Drop Typ (mV) | 80 |
IGND Typ (µA) | 350 |
Tol Typ % | ±5 |
PSRR 1 kHz (dB) | 80 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0251 |
Shipping Weight (kg) | 0.1246 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
1A HIGH SPEED, LOW VIN LDO | Future Electronics |
Ldo, Adj, 0.8V To 2V, 1A, Msop-8 | Newark Electronics |
LDO Regulator Pos 0.8V to 2V 1A 8-Pin MSOP EP Tube | Avnet America |
Regulator, 1A high speed, Low Vin low dropout, high bandwidth, 0.8 - 2.0V outpu | Microchip Technology Inc. MIC47100YMME | RS Americas |
LDO, ADJ, 0.8V TO 2V, 1A, MSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a MIC47100YMME?
Additional datasheets, footprints and schematics for MIC47100YMME are listed on our Part Details page. You can also find images and similar parts to MIC47100YMME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC47100YMME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC47100YMME price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC47100YMME you can contact the distributor directly for product support, shipping queries etc.
Is the MIC47100YMME RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC47100YMME have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Future Electronics, RS and Newark Electronics have stock available or on a lead time for MIC47100YMME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC47100YMME often in real-time on the comparison pages.
What if I can't find stock of MIC47100YMME?
You can fill out our help required form which you can use to request a quote for MIC47100YMME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.