Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.51
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$3.51
|
26
in stock
|
Buy Now |
Gate drive supply voltage up to 16V |
Overcurrent protection |
Drives high-side and low-side N-Channel MOSFETs with independent inputs or with a single PWM signal |
TTL input thresholds |
On-chip bootstrap diodes |
Fast 35ns propagation times |
Shoot-through protection |
Drives 1000pF load with 20ns rise and fall times |
Low power consumption |
Supply undervoltage protection |
-40°C to +125°C junction temperature range |
MOSFET Driver Type | Synchronous |
---|---|
Driver Type | 3 Phase Driver |
Configuration | Dual Inputs, Single PWM |
Peak Output Current (source/sink, A) | 1.0/1.0 |
Output Resistance (source/sink, O) | 10/6 |
Propagation Delay (Td1/Td2, ns) | 35/35 |
Rise/Fall Time (Tr/Tf, ns) | 20/20 |
Capacitive Load Drive | 1000 pF in 35 ns |
Features | Adaptive Dead Time and Anti-Shoot-Trough Circuitry |
Temperature Range | -40C to +125C |
Where can I find additional details, specifications and documents for a MIC4607-1YTS?
Additional datasheets, footprints and schematics for MIC4607-1YTS are listed on our Part Details page. You can also find images and similar parts to MIC4607-1YTS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4607-1YTS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4607-1YTS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4607-1YTS fall under?
The MIC4607-1YTS is listed under MIC4607.
Can I view similar or alternative parts?
You can view similar parts to MIC4607-1YTS when available in the MIC4607 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4607-1YTS you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4607-1YTS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIC4607-1YTS have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for MIC4607-1YTS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4607-1YTS often in real-time on the comparison pages.
What if I can't find stock of MIC4607-1YTS?
You can fill out our help required form which you can use to request a quote for MIC4607-1YTS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.