Status: | Active |
---|---|
Series: | MIC38300 |
RoHS: | Compliant |
The MIC38300 is a 3A peak, 2.2A continuous output current step down converter. This is the first device in a new generation of High Efficiency Low Dropout (HELDO®) regulators that provide the benefits of an LDO in respect to ease of use, fast transient performance, high PSRR and low noise while offering the efficiency of a switching regulator.
As output voltages move lower, the output noise and transient response of a switching regulator become an increasing challenge for designers. By combining a switcher whose output is slaved to the input of a high performance LDO, high efficiency is achieved with a clean low noise output. The MIC38300 is designed to provide less than 5mV of peak to peak noise and over 70dB of PSRR at 1kHz. Furthermore, the architecture of the MIC38300 is optimized for fast load transients allowing to maintain less than 30mV of output voltage deviation even during ultra fast load steps, making the MIC38300 an ideal choice for low voltage ASICs and other digital ICs.
The MIC38300 features a fully integrated switching regulator and LDO combo, operates with input voltages from 3.0V to 5.5V input and offers adjustable output voltages down to 1.0V.
3A peak output current |
2.2A continuous operating current |
Input voltage range: 3.0V to 5.5V |
Adjustable output voltage down to 1.0V |
Output noise less than 5mV |
Ultra fast transient performance |
Unique switcher plus LDO architecture |
Fully integrated MOSFET switches |
Micro-power shutdown |
Easy upgrade from LDO as power dissipation becomes an issue |
Thermal shutdown and current limit protection |
Input Voltage Range (V) | 3 to 5.5 |
---|---|
Output Voltage (V) | 1 minimum |
Operating JunctionTemp. Range (°C) | -40 to +125 |
Control Scheme | COT |
Switching Frequency (kHz) | 1600 |
Vout Max (V) | 3.8 |
Output Current (A) | 3 |
HyperLight Load® | Yes |
Hyper Speed Control® | Yes |
LowQ® | No |
PWRGood | Yes |
SoftStart | Yes |
Pins | Packaging | 28 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (1000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0532 |
Shipping Weight (kg) | 0.123851 |
Lead Count | 28 |
Package Type | VQFN |
Package Width or Size | 4x6x0.9mm |
Soldering Composition | NiPDAu |
3A HELDO, -High Efficiency Low Dropout R | RS |
Ldo, Adj, 1V-5V, 2.2A, Udfn-28 | Newark Electronics |
MIC38300 Series 3 A ADJ Output Voltage SMT Low Dropout Regulator - MLF-28 | Future Electronics |
LDO, ADJ, 1V-5V, 2.2A, UDFN-28 | Farnell |
Where can I find additional details, specifications and documents for a MIC38300HYHL-TR?
Additional datasheets, footprints and schematics for MIC38300HYHL-TR are listed on our Part Details page. You can also find images and similar parts to MIC38300HYHL-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC38300HYHL-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC38300HYHL-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC38300HYHL-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC38300HYHL-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC38300HYHL-TR have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for MIC38300HYHL-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC38300HYHL-TR often in real-time on the comparison pages.
What if I can't find stock of MIC38300HYHL-TR?
You can fill out our help required form which you can use to request a quote for MIC38300HYHL-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.