Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
No stock
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.375V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1V |
Adjustable Output Voltage Max | 5V |
Output Current | 1A |
Dropout Voltage Vdo | 230mV |
LDO Regulator Case Style | MLF |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Adjustable Range | 975mV to 1.025V |
Output Voltage Max | 5V |
Output Voltage Min | 1V |
Primary Input Voltage | 5.5V |
LDO, 2.375V TO 5.5VIN, 1A, ADJ, 6MLF | Farnell |
Where can I find additional details, specifications and documents for a MIC37122YMT TR?
Additional datasheets, footprints and schematics for MIC37122YMT TR are listed on our Part Details page. You can also find images and similar parts to MIC37122YMT TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC37122YMT TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC37122YMT TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC37122YMT TR fall under?
The MIC37122YMT TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MIC37122YMT TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC37122YMT TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC37122YMT TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIC37122YMT TR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MIC37122YMT TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC37122YMT TR often in real-time on the comparison pages.
What if I can't find stock of MIC37122YMT TR?
You can fill out our help required form which you can use to request a quote for MIC37122YMT TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.