Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.375V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1V |
Adjustable Output Voltage Max | 5V |
Output Current | 1A |
Dropout Voltage Vdo | 230mV |
LDO Regulator Case Style | MLF |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Adjustable Range | 975mV to 1.025V |
Output Voltage Max | 5V |
Output Voltage Min | 1V |
Primary Input Voltage | 5.5V |
LDO, 2.375V TO 5.5VIN, 1A, ADJ, 6MLF | Farnell |
Where can I find additional details, specifications and documents for a MIC37112YMT-TR?
Additional datasheets, footprints and schematics for MIC37112YMT-TR are listed on our Part Details page. You can also find images and similar parts to MIC37112YMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC37112YMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC37112YMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC37112YMT-TR fall under?
The MIC37112YMT-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MIC37112YMT-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC37112YMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC37112YMT-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIC37112YMT-TR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MIC37112YMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC37112YMT-TR often in real-time on the comparison pages.
What if I can't find stock of MIC37112YMT-TR?
You can fill out our help required form which you can use to request a quote for MIC37112YMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.