Status: | Active |
---|---|
Series: | MIC35302 |
RoHS: | Compliant |
The MIC35302 is a 3A low-dropout linear voltage regulator that provides a low voltage, high current output with a minimum of external components. It offers high precision, ultra-low dropout (600mV over temperature), and low ground current.
The MIC35302 operates from an input of 2.25V to 6.0V. It is designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSPs, micro-controllers, etc.), providing an adjustable output voltage from 1.24V to 5.4V.
Features of the MIC35302 LDO include current limiting and thermal protection, and reverse current and reverse battery protection. Also a logic (active-HIGH) enable pin is included. The MIC35302 is available in a 5-pin power D-Pak package (TO-252) with an operating temperature range of -40°C to +125°C.
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.26
|
No stock
|
Buy Now |
3.0A minimum guaranteed output current |
600mV maximum dropout voltage over temperature |
Ideal for 3.0V to 2.5V conversion |
Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion |
Stable with ceramic or tantalum capacitor |
Wide input voltage range: VIN: 2.25V to 6.0V |
Excellent line and load regulation specifications |
Logic-controlled shutdown |
Thermal shutdown and current limit protection |
Reverse leakage protection |
-40°C to +125°C junction temperature |
Power D-Pak package (TO-252) |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 3000 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 3000 |
VIN Min (V) | 2.25 |
VIN Max (V) | 6 |
VOUT (V) | Adj |
Voltage Drop Typ (mV) | 370 |
IGND Typ (µA) | 20000 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 50 |
Rev Bat | Yes |
Reverse Current Protect | Yes |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.3412 |
Shipping Weight (kg) | 0.6125 |
Lead Count | 5 |
Package Type | TO-252 |
Soldering Composition | Matte Tin |
IC, LDO, 3A, UCAP, 5TO252 | Farnell |
Where can I find additional details, specifications and documents for a MIC35302WD?
Additional datasheets, footprints and schematics for MIC35302WD are listed on our Part Details page. You can also find images and similar parts to MIC35302WD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC35302WD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC35302WD price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC35302WD you can contact the distributor directly for product support, shipping queries etc.
Is the MIC35302WD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC35302WD have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MIC35302WD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC35302WD often in real-time on the comparison pages.
What if I can't find stock of MIC35302WD?
You can fill out our help required form which you can use to request a quote for MIC35302WD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.