Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.94
|
No stock
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.25V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.24V |
Adjustable Output Voltage Max | 5.4V |
Output Current | 1.5A |
Dropout Voltage Vdo | 365mV |
LDO Regulator Case Style | TO-252 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Adjustable Range | 1.24V to 5.4V |
Output Voltage Max | 5.4V |
Output Voltage Min | 1.24V |
Primary Input Voltage | 6V |
IC, LDO, 1.5A, UCAP, 5TO252 | Farnell |
Where can I find additional details, specifications and documents for a MIC35152WD?
Additional datasheets, footprints and schematics for MIC35152WD are listed on our Part Details page. You can also find images and similar parts to MIC35152WD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC35152WD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC35152WD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC35152WD fall under?
The MIC35152WD is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MIC35152WD when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC35152WD you can contact the distributor directly for product support, shipping queries etc.
Is the MIC35152WD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIC35152WD have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MIC35152WD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC35152WD often in real-time on the comparison pages.
What if I can't find stock of MIC35152WD?
You can fill out our help required form which you can use to request a quote for MIC35152WD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.