Status: | Active |
---|---|
Series: | MIC3223 |
RoHS: | Compliant |
Prices starting from US$1.75
4.5V to 20V supply voltage |
200mV feedback voltage with an accuracy of ±5% |
Step-up output voltage (boost) conversion up to 37V |
1MHz switching frequency |
100mO/3.5A internal power FET switch |
LEDs can be dimmed using a PWM signal |
User settable LED current (through external resistor) |
Externally programmable soft-start |
Protection features that include: |
Output over voltage protection (OVP) |
Under voltage lockout (UVLO) |
Over temperature protection |
Junction temperature range: -40°C to +125°C |
Available in an exposed pad 16-pin TSSOP package |
Topology | Boost |
---|---|
+Vin min (V) | 4.5 |
+Vin max (V) | 20 |
Output Current | 10A FET |
Dimming | PWM |
Package | TSSOP |
Product Type | High Power |
VOUT | 37 |
llim Typ (A) | 9 |
llim Max (A) | 10.5 |
lq Typ | 2.1mA |
Vfb (V) | 0.2 |
Tol Typ % | ±5 |
Duty Cycle Max | 0.9 |
Freq (Hz) | 1.0M |
OVP | Yes |
VEN (V) | 1.5 |
EN | Yes |
Soft Start | Yes |
UVLO Typ (V) | 3.7 |
Ceramic Cap | Yes |
Oja (C/W) | 36.5 |
Pins | Packaging | 16 | TSSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (94) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0572 |
Shipping Weight (kg) | 0.163511 |
Lead Count | 16 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Ic, Led Driver, Boost, 16Etssop | Newark Electronics |
MIC3223 Series 3.5 A 20 V 1.3 MHz SMT High Power Boost LED Driver - TSSOP-16 | Future Electronics |
LED Driver Boost 1-Ch 9 LEDs PWM 21V 16-Pin TSSOP Tube | Avnet America |
IC, LED DRIVER, BOOST, 16ETSSOP | element14 |
Where can I find additional details, specifications and documents for a MIC3223YTSE?
Additional datasheets, footprints and schematics for MIC3223YTSE are listed on our Part Details page. You can also find images and similar parts to MIC3223YTSE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC3223YTSE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC3223YTSE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC3223YTSE fall under?
The MIC3223YTSE is listed under LED Lighting Components > LED Driver ICs > DC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC3223YTSE when available in the DC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC3223YTSE you can contact the distributor directly for product support, shipping queries etc.
Is the MIC3223YTSE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC3223YTSE have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MIC3223YTSE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC3223YTSE often in real-time on the comparison pages.
What if I can't find stock of MIC3223YTSE?
You can fill out our help required form which you can use to request a quote for MIC3223YTSE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.