Status: | Active |
---|---|
Series: | MIC2951 |
RoHS: | Compliant |
The MIC2950 and MIC2951 are "bulletproof" micropower voltage regulators with very low dropout voltage (typically 40mV at light loads and 250mV at 100mA) and very low quiescent currents. Like their predecessors, the LP2950 and LP2951, the quiescent current of the MIC2950/MIC2951 increases only slightly in dropout, thus prolonging battery life. The MIC2950/MIC2951 are pin-for-pin compatible with the LP2950/LP2951, but offer lower dropout, lower quiescent current, reverse battery protection, and automotive load dump protection.
The key additional features and protection offered include higher output current (150mA), positive transient protection for up to 60V (load dump), and the ability to survive an unregulated input voltage transient of -20V below ground (reverse battery).
The plastic DIP and SOIC versions offer additional system functions such as programmable output voltage and logic-controlled shutdown. The 3-pin TO-92 MIC2950 is pin-for-pin compatible with the older 5V regulators.
These system functions also include an error flag output that warns of a low output voltage, which is often due to failing batteries on the input. This may also be used as a power-on reset. A logic-compatible shutdown input is also available that enables the regulator to be switched on and off. This part may also be pin-strapped for a 5V output or programmed from 1.24V to 29V with the use of two external resistors.
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
2,374
in stock
|
Buy Now | |
Future Electronics
from US$0.97
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
2,374
in stock
|
Buy Now | |
element14
from US$0.97
|
2,374
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
Microchip Technology
from US$0.78
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High accuracy: 3.3V, 4.85V, or 5V with guaranteed 150mA output |
Extremely low quiescent current |
Low-dropout voltage |
Extremely tight load and line regulation |
Very low temperature coefficient |
Use as regulator or reference |
Needs only 1.5µF for stability |
Current and thermal limiting |
Unregulated DC input can withstand -20V reverse battery and +60V positive transients |
Error flag warns of output dropout (MIC2951) |
Logic-controlled electronic shutdown (MIC2951) |
Output programmable from 1.24V to 29V (MIC2951) |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2 |
VIN Max (V) | 30 |
VOUT (V) | 3.3, 5.0 |
Voltage Drop Typ (mV) | 320 |
IGND Typ (µA) | 120 |
Tol Typ % | ±1 |
Noise (µV) rms | 100 |
PSRR 1 kHz (dB) | 67 |
Load Dump | Yes |
Rev Bat | Yes |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
MIC2951 Series 5 V 150 mA Fixed Output SMT LDO Voltage Regulator - SOIC-8 | Future Electronics |
Ldo, Fixed, 5V, 0.15A, Soic-8 | Newark Electronics |
LDO, FIXED, 5V, 0.15A, SOIC-8 | element14 |
LDO Regulator Pos 5V 0.15A 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC2951-02YM-TR?
Additional datasheets, footprints and schematics for MIC2951-02YM-TR are listed on our Part Details page. You can also find images and similar parts to MIC2951-02YM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2951-02YM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2951-02YM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2951-02YM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2951-02YM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2951-02YM-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MIC2951-02YM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2951-02YM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2951-02YM-TR?
You can fill out our help required form which you can use to request a quote for MIC2951-02YM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.