Status: | Active |
---|---|
Series: | MIC2877 |
RoHS: | Compliant |
The MIC2877 is a compact and highly efficient 2MHz synchronous boost regulator with a 6.5A (typical) switch. It features a bidirectional true load disconnect function that prevents any leakage current between the input and output when the device is disabled (EN = GND), protecting the input supply and improves the start-up performance.
The MIC2877 has the input voltage range between 2.5V and 5.5V and provides a 2A output continuous current for VIN = 3V and VOUT = 5V. Fixed output and adjustable output versions are available.
The MIC2877 operates in Bypass Mode automatically when the input voltage is higher or equal to the target output voltage. At light loads, the boost converter goes to Pulse Frequency Modulation (PFM) mode to improve the efficiency. In shutdown mode, the regulator typically consumes less than 2µA.
The MIC2877 also features an integrated anti-ringing switch to minimize EMI, overvoltage and overcurrent protection, UVLO and thermal shutdown. The MIC2877 is available in an 8-pin FTQFN 2mm x 2mm package.
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
230
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
159
in stock
|
Buy Now | |
element14
from US$0.96
|
159
in stock
|
Buy Now | |
Farnell
from US$0.74
|
159
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
50
in stock
|
Buy Now | |
Future Electronics
from US$1.18
|
-
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now | |
Microchip Technology
from US$0.78
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Typical 6.5A Input Peak Current Limit |
Up to 95% Efficiency |
Fully Integrated, High Efficiency, 2MHz Switching Frequency |
Bidirectional True Load Disconnect, Overvoltage Protection (OVP) and Undervoltage Lockout (UVLO) |
Controlled Pre-Charge Current Limit at Start-Up |
Ultra-Fast Transient Response |
Input Voltage Range from 2.5V to 5.5V |
1.5A, VIN = 2.5V and VOUT = 5V |
2A, VIN = 3V and VOUT = 5V |
Adjustable |
Fixed Versions: 4.75V, 5V, 5.25V, 5.5V |
Integrated Anti-Ringing Switch for EMI Reduction |
Typically Less than 2µA Shutdown Current |
Internal Compensation |
Bypass Mode for VIN = VOUT |
Power Good (PG) Output |
Overcurrent Protection and Thermal Shutdown |
Available Package: 8-pin FTQFN 2mm x 2mm |
Regulator Type | Step Up (Boost) |
---|---|
Switching Frequency (kHz) | 2000 |
Input Voltage Range Min | 2.5 |
Input Voltage Range Max | 5.5 |
Output Current | 0 |
Temp Range Min | -40 |
Temp Range Max | 85 |
Vout Min (V) | Vin |
Vout Max (V) | 5.5 |
Quiescent Current (mA) typ | 0.125 |
Light Load Efficiency Mode | Yes |
Switch current (A) typ | 6.5 |
Automotive Qualified | No |
SHUTDOWN Current (µA) (Typ) | 1 |
# of Outputs | 0 |
Vfb (V) | 0.9 |
Synchronous Rectifier | Yes |
Duty Cycle Max (%) | 93.6 |
Pins | Packaging | 8 | UQFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0086 |
Shipping Weight (kg) | 0.0768 |
Lead Count | 8 |
Package Type | UQFN |
Package Width or Size | 2x2x0.6mm |
Soldering Composition | Matte Tin |
2MHz, 6.5A Switch Synchronous Boost Regu | RS |
Dc/Dc Conv, Sync Boost, 2Mhz, Ftqfn-8 | Newark Electronics |
DC/DC CONV, SYNC BOOST, 2MHZ, FTQFN-8 | element14 |
MIC2877 Series 4.75V 95% 2 MHz Synchronous Low Voltage Step-up Regulator-FTQFN-8 | Future Electronics |
Conv DC to DC Single Step Up 2.5V to 5.5V 8-Pin FTQFN T/R | Avnet America |
2A Synchonous Boost with Bidirectional True Output Load Disconnect | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC2877-4.75YFT-TR?
Additional datasheets, footprints and schematics for MIC2877-4.75YFT-TR are listed on our Part Details page. You can also find images and similar parts to MIC2877-4.75YFT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2877-4.75YFT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2877-4.75YFT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2877-4.75YFT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2877-4.75YFT-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2877-4.75YFT-TR have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MIC2877-4.75YFT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2877-4.75YFT-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2877-4.75YFT-TR?
You can fill out our help required form which you can use to request a quote for MIC2877-4.75YFT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.