Status: | Active |
---|---|
Series: | MIC28510 |
RoHS: | Compliant |
The MIC28510 is an adjustable frequency, synchronous buck regulator featuring unique adaptive on-time control architecture. The MIC28510 operates over an input supply range of 4.5V to 75V and provides a regulated output of up to 4A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%.
Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN) / (Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device.
The MIC28510 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup" mode short circuit protection, and thermal shutdown.
Hyper Speed Control™ architecture enables |
High delta V operation (VIN = 75V and VOUT = 0.8V) |
Small output capacitance |
4.5V to 75V voltage input |
4A output current capability, up to 95% efficiency |
Adjustable output voltage form 0.8V to 24V |
=1% FB accuracy |
Any Capacitor™ stable |
Zero-ESR to high ESR output capacitors |
100kHz to 500kHz switching frequency |
Internal compensation |
Foldback current limit and "hiccup" mode short-circuit protection |
Thermal shutdown |
Supports safe startup into a pre-biased load |
-40°C to +125°C junction temperature range |
Regulator Type | Step Down (Buck) |
---|---|
pricing | 0 |
Supported Output | 0 |
Minimum Input Voltage (V) | 0 |
Maximum Input Voltage (V) | 75 |
Output Current (mA) Max | 0 |
Maximum Frequency (kHz) | 0 |
Vref (V) | 0 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 0.8 |
Input Voltage Range Min | 4.5 |
Input Voltage Range Max | 75 |
Output Current | 4000 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Min (V) | 0.8 |
Vout Max (V) | 5.5 |
Quiescent Current (mA) typ | 1.4 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 0 |
Automotive Rated | No |
SHUTDOWN Current (µA) (Typ) | 700 |
# of Outputs | 1 |
Vfb (V) | 0.8 |
Synchronous Rectifier | Yes |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0816 |
Shipping Weight (kg) | 0.22718 |
Lead Count | 28 |
Package Type | VQFN |
Package Width or Size | 5x6x0.9mm |
Soldering Composition | NiPdAu |
Switched Voltage Regulator IC�s Part 2 | EBV Elektronik |
Where can I find additional details, specifications and documents for a MIC28510HYJL-TR?
Additional datasheets, footprints and schematics for MIC28510HYJL-TR are listed on our Part Details page. You can also find images and similar parts to MIC28510HYJL-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC28510HYJL-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC28510HYJL-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC28510HYJL-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC28510HYJL-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC28510HYJL-TR have stock available?
Authorised distributors including EBV Elektronik and Avnet Silica have stock available or on a lead time for MIC28510HYJL-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC28510HYJL-TR often in real-time on the comparison pages.
What if I can't find stock of MIC28510HYJL-TR?
You can fill out our help required form which you can use to request a quote for MIC28510HYJL-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.