Status: | Active |
---|---|
Series: | MIC27600 |
RoHS: | Compliant |
The MIC27600 is a constant-frequency, synchronous buck regulator featuring a unique digitally modified adaptive on-time control architecture. The MIC27600 operates over an input supply range of 4.5V to 36V and provides a regulated output of up to 7A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 300kHz.
Hyper Speed Controlâ„¢ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This digitally modified adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device.
The MIC27600 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup" mode short-circuit protection and thermal shutdown.
Prices starting from US$2.25
Hyper Speed Controlâ„¢ architecture enables |
High delta V operation (VIN = 36V and VOUT = 0.8V) |
Small output capacitance |
4.5V to 36V voltage input |
Adjustable output from 0.8V to 5.5V (VHSD = 28V) |
Adjustable output from 0.8V to 3.6V (VHSD = 36V) |
±1% FB accuracy |
Any Capacitorâ„¢ Stable - Zero-ESR to high-ESR |
7A output current capability, up to 95% efficiency |
300kHz switching frequency |
Internal compensation, 6ms Internal soft-start |
Foldback current-limit and "hiccup" mode short-circuit protection |
Thermal shutdown |
Supports safe startup into a pre-biased load |
-40°C to +125°C junction temperature range |
Regulator Type | Step Down (Buck) |
---|---|
pricing | 0 |
Supported Output | 0 |
Minimum Input Voltage (V) | 0 |
Maximum Input Voltage (V) | 36 |
Output Current (mA) Max | 0 |
Maximum Frequency (kHz) | 0 |
Vref (V) | 0 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 0.87 |
Switching Frequency (kHz) | 300 |
Input Voltage Range Min | 4.5 |
Input Voltage Range Max | 36 |
Output Current | 7000 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Min (V) | 0.8 |
Vout Max (V) | 5.5 |
Quiescent Current (mA) typ | 1.4 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 0 |
Automotive Rated | No |
SHUTDOWN Current (µA) (Typ) | 700 |
# of Outputs | 1 |
Vfb (V) | 0.8 |
Synchronous Rectifier | Yes |
Pins | Packaging | 28 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (1000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0816 |
Shipping Weight (kg) | 0.22718 |
Lead Count | 28 |
Package Type | VQFN |
Package Width or Size | 5x6x0.9mm |
Soldering Composition | NiPdAu |
36Vin/7A Dc-Dc Buck Regulator 28 Vqfn 5X6X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC27600YJL-TR | Newark Electronics |
MIC27600 Series 36 V 300 kHz 7 A Synchronous DC/DC Buck Regulator SMT - MLF-28 | Future Electronics |
Conv DC-DC Single Step Down 4.5V to 36V 28-Pin MLF T/R | Avnet America |
36VIN/7A DC-DC Buck Regulator | Microchip Technology |
BUCK, SYNC, ADJ, 7A, 28MLF | Farnell |
Where can I find additional details, specifications and documents for a MIC27600YJL-TR?
Additional datasheets, footprints and schematics for MIC27600YJL-TR are listed on our Part Details page. You can also find images and similar parts to MIC27600YJL-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC27600YJL-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC27600YJL-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC27600YJL-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC27600YJL-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC27600YJL-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for MIC27600YJL-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC27600YJL-TR often in real-time on the comparison pages.
What if I can't find stock of MIC27600YJL-TR?
You can fill out our help required form which you can use to request a quote for MIC27600YJL-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.