Status: | Active |
---|---|
Series: | MIC2514 |
RoHS: | Compliant |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.96
|
1,515
in stock
|
Buy Now | |
Microchip Technology
from US$1.85
|
30,228
in stock
|
Buy Now | |
element14
from US$2.50
|
2,861
in stock
|
Buy Now | |
Farnell
from US$2.38
|
2,861
in stock
|
Buy Now | |
Chip One Stop
from US$1.61
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$2.55
|
-
|
Buy Now | |
Future Electronics
from US$2.17
|
-
|
Buy Now | |
Avnet America
from US$3.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
MOSFET on-resistance |
1.5O typical at 5V |
0.95O typical at 12V |
3V to 13.5V input |
25µA typical on-state supply current at 5V |
<1µA typical off-state supply current at 5V |
Current limit |
Thermal shutdown |
Slow turn-on |
Product Type | USB Power Dist |
---|---|
Type | Single |
Vin Min (V) | 3 |
Vin Max (V) | 13.5 |
Current Limit Fixed (Min) | 400mA |
Current Limited | Yes |
RDS ON @5V (mO) | 1500 |
Enable Logic | Active High |
Oja (C/W) | 230 |
Thermal Shutdown | Yes |
Switch Element | P-Ch |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0174 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
IC, SWITCH, HIGH SIDE, TTL INPUT | element14 |
Power Switch Hi Side 13.5V, 2.5A | RS |
Ittybitty Integrated High-Side Switch 5 Sot-23 T/R Rohs Compliant: Yes |Microchip MIC2514YM5-TR | Newark Electronics |
MIC2514 Series 13.5 V 2.4 Ohm IttyBittyÔ Integrated High-Side Switch - SOT-23-5 | Future Electronics |
Power Switch Hi Side 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC2514YM5-TR?
Additional datasheets, footprints and schematics for MIC2514YM5-TR are listed on our Part Details page. You can also find images and similar parts to MIC2514YM5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2514YM5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2514YM5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2514YM5-TR fall under?
The MIC2514YM5-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to MIC2514YM5-TR when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2514YM5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2514YM5-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2514YM5-TR have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for MIC2514YM5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2514YM5-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2514YM5-TR?
You can fill out our help required form which you can use to request a quote for MIC2514YM5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.