Status: | Active |
---|---|
Series: | MIC24045 |
RoHS: | Compliant |
4.5V to 19V input voltage range |
5A (maximum) output current |
0.64V to 5.25V in 5 mV, 10 mV, 30 mV and 50 mV Steps |
High Efficiency (>95%) |
Soft-Start: 0.16, 0.38, 0.76 and 1.5V/ms ramp rates |
Switching Frequency: 310 kHz, 400 kHz, 500 kHz, 570 kHz, 660 kHz, 780 kHz, 1 MHz, 1.2 MHz |
Current Limits for 2A, 3A, 4A and 5A loads |
±1% output voltage accuracy |
Supports safe start-up with pre-biased output |
Internal soft-start and thermal shutdown protection |
Hiccup-mode short-circuit protection |
Available in a 20-pin 3mm x 3mm QFN package |
-40°C to +125°C junction temperature range |
Regulator Type | Step Down (Buck) |
---|---|
pricing | 0 |
Supported Output | 0 |
Minimum Input Voltage (V) | 0 |
Maximum Input Voltage (V) | 19 |
Output Current (mA) Max | 0 |
Maximum Frequency (kHz) | 0 |
Vref (V) | 0 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 90 |
Switching Frequency (kHz) | 1200 |
Input Voltage Range Min | 4.5 |
Input Voltage Range Max | 19 |
Output Current | 5000 |
Temp Range Min | -40 |
Temp Range Max | +125 |
Vout Min (V) | 0.65 |
Vout Max (V) | 5.5 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 0 |
Automotive Qualified | No |
SHUTDOWN Current (µA) (Typ) | 0 |
# of Outputs | 1 |
Vfb (V) | 0.65 |
Synchronous Rectifier | Yes |
Pins | Packaging | 20 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0221 |
Shipping Weight (kg) | 0.128704 |
Lead Count | 20 |
Package Type | VQFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
I2C Programmable, 4.5V-19V Input, 5A Step-Down Converter 20 Vqfn 3X3X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC24045-DIYFL-TR | Newark Electronics |
I2C PROGRAMMABLE 4.5V-19V INPUT 5A STEP-DOWN CONVERTER | Avnet America |
4.5V-19V Input, 5A Step-Down Converter with I2C -Default programmed suffix DI | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC24045-DIYFL-TR?
Additional datasheets, footprints and schematics for MIC24045-DIYFL-TR are listed on our Part Details page. You can also find images and similar parts to MIC24045-DIYFL-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC24045-DIYFL-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC24045-DIYFL-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC24045-DIYFL-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC24045-DIYFL-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC24045-DIYFL-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, EBV Elektronik and Avnet Silica have stock available or on a lead time for MIC24045-DIYFL-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC24045-DIYFL-TR often in real-time on the comparison pages.
What if I can't find stock of MIC24045-DIYFL-TR?
You can fill out our help required form which you can use to request a quote for MIC24045-DIYFL-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.