Status: | Active |
---|---|
Series: | MIC24045 |
RoHS: | Compliant |
No distributors results available
4.5V to 19V input voltage range |
5A (maximum) output current |
0.64V to 5.25V in 5 mV, 10 mV, 30 mV and 50 mV Steps |
High Efficiency (>95%) |
Soft-Start: 0.16, 0.38, 0.76 and 1.5V/ms ramp rates |
Switching Frequency: 310 kHz, 400 kHz, 500 kHz, 570 kHz, 660 kHz, 780 kHz, 1 MHz, 1.2 MHz |
Current Limits for 2A, 3A, 4A and 5A loads |
±1% output voltage accuracy |
Supports safe start-up with pre-biased output |
Internal soft-start and thermal shutdown protection |
Hiccup-mode short-circuit protection |
Available in a 20-pin 3mm x 3mm QFN package |
-40°C to +125°C junction temperature range |
Regulator Type | Step Down (Buck) |
---|---|
pricing | 0 |
Supported Output | 0 |
Minimum Input Voltage (V) | 0 |
Maximum Input Voltage (V) | 19 |
Output Current (mA) Max | 0 |
Maximum Frequency (kHz) | 0 |
Vref (V) | 0 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 90 |
Switching Frequency (kHz) | 1200 |
Input Voltage Range Min | 4.5 |
Input Voltage Range Max | 19 |
Output Current | 5000 |
Temp Range Min | -40 |
Temp Range Max | +125 |
Vout Min (V) | 0.65 |
Vout Max (V) | 5.5 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 0 |
Automotive Qualified | No |
SHUTDOWN Current (µA) (Typ) | 0 |
# of Outputs | 1 |
Vfb (V) | 0.65 |
Synchronous Rectifier | Yes |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0221 |
Shipping Weight (kg) | 0.05 |
Lead Count | 20 |
Package Type | VQFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
Where can I find additional details, specifications and documents for a MIC24045-2ZYFL?
Additional datasheets, footprints and schematics for MIC24045-2ZYFL are listed on our Part Details page. You can also find images and similar parts to MIC24045-2ZYFL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC24045-2ZYFL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC24045-2ZYFL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC24045-2ZYFL you can contact the distributor directly for product support, shipping queries etc.
Is the MIC24045-2ZYFL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC24045-2ZYFL have stock available?
There is no stock from authorised distributors for MIC24045-2ZYFL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC24045-2ZYFL often in real-time on the comparison pages.
What if I can't find stock of MIC24045-2ZYFL?
You can fill out our help required form which you can use to request a quote for MIC24045-2ZYFL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.