Status: | Active |
---|---|
Series: | MIC2101 |
RoHS: | Compliant |
The MIC2101/02 are constant-frequency, synchronous buck controllers featuring a unique adaptive ON-time control architecture. The MIC2101/02 operates over an input supply range from 4.5V to 38V and can be used to supply up to 15A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. The device operates with programmable switching frequency from 200kHz to 600kHz.
Hyper Light Load™ architecture provides the same high-efficiency and ultra-fast transient response as the Hyper Speed Control architecture under the medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous-mode operation.
The MIC2101/02 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, fold-back current limit, "hiccup" mode short circuit protection and thermal shutdown.
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.27
|
14,664
in stock
|
Buy Now | |
Microchip Technology
from US$1.07
|
25,399
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
14,664
in stock
|
Buy Now | |
element14
from US$1.48
|
14,664
in stock
|
Buy Now | |
Future Electronics
from US$1.31
|
-
|
Buy Now | |
Avnet America
from US$1.49
|
-
|
Buy Now |
Hyper Speed Control™ architecture enables |
4.5V to 38V input voltage |
0.8V Reference Voltage with ±1% accuracy |
200kHz to 600kHz, programmable switching frequency |
Hyper Light Load Control (MIC2101 only) |
Enable input, Power-Good output |
Built-in 5V regulator for single-supply operation |
Programmable current limit and fold-back "hiccup" mode short-circuit protection |
5ms internal soft-start, internal compensation, and thermal shutdown |
Supports safe start-up into a pre-biased output |
-40°C to +125°C junction temperature range |
Supported Topologies | Sync. Buck |
---|---|
Supported Outputs | 1 |
Minimum Input Voltage (V) | 4.5 |
Maximum Input Voltage (V) | 38 |
Minimum Output Voltage (V) | 0.8 |
Maximum Output Voltage (V) | 24 |
PFM, Discontinuous, Hyperlight load, or Skip Mode | True |
Typical Tolerance (%) | ±1 |
Duty Cycle Max (%) | 0.85 |
Operating Frequency (Hz) | 200K to 600K |
Power Good Signal | True |
Soft Start | True |
Internal Compensation | True |
Internal Voltage Bias | True |
Enable Pin | True |
Current Limit / Short Circuit Protection | True |
Input UVLO Typ (V) | 4.2 |
Operating Supply Current (mA) | 0.4 |
Package | 3x3 QFN |
Pins | Packaging | 16 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
Data Sheets |
---|
MIC2101-2.book |
Application Notes |
---|
Micrel ANLAN204 - Updating PTP Software on the KSZ9692 SoC 2-MII Board - Updating PTP Software on the KSZ9692 SoC 2-MII Board and SoC Test Board |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0213 |
Shipping Weight (kg) | 0.8017 |
Lead Count | 16 |
Package Type | VQFN |
Package Width or Size | 3x3x1.00mm |
Soldering Composition | NiPdAu |
38V DC-DC Buck Controller with HLL | Microchip Technology |
Dc-Dc Ctrl, Sync Buck, 600Khz, 125Deg C Rohs Compliant: Yes |Microchip MIC2101YML-TR | Newark Electronics |
DC-DC CTRL, SYNC BUCK, 600KHZ, 125DEG C | element14 |
38V DC-DC BUCK CONTROLLER WITH HLL | Future Electronics |
DC DC Cntrlr Single-OUT Sync Buck 4.5V to 38V 16-Pin QFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC2101YML-TR?
Additional datasheets, footprints and schematics for MIC2101YML-TR are listed on our Part Details page. You can also find images and similar parts to MIC2101YML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2101YML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2101YML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2101YML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2101YML-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2101YML-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MIC2101YML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2101YML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2101YML-TR?
You can fill out our help required form which you can use to request a quote for MIC2101YML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.