Status: | Active |
---|---|
Series: | MIC2026 |
RoHS: | Compliant |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
230
in stock
|
Buy Now | |
Future Electronics
from US$1.00
|
6,293
in stock
|
Buy Now | |
Microchip Technology
from US$0.78
|
4,818
in stock
|
Buy Now | |
element14
from US$1.06
|
1,273
in stock
|
Buy Now | |
Farnell
from US$1.00
|
1,273
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
655
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
655
in stock
|
Buy Now | |
Distrelec
from US$1.13
|
592
in stock
|
Buy Now | |
Avnet Silica
-
|
1,045
in stock
|
Buy Now | |
Kruse
-
|
447
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
140mO maximum on-resistance per channel |
2.7V to 5.5V operating range |
500mA minimum continuous current per channel |
Shortcircuit protection with thermal shutdown |
Thermally isolated channels |
Fault status flag with 3ms filter eliminates false assertions |
Undervoltage lockout |
Reverse current flow blocking (no "body diode") |
Circuit breaker mode (MIC2076) |
Logic-compatible inputs |
Soft-start circuit |
Low quiescent current |
Pin compatible with MIC2526 |
UL recognized and EN/IEC 60950-1 (CB) Certified |
Product Type | USB Power Dist |
---|---|
Type | Dual |
Vin Min (V) | 2.7 |
Vin Max (V) | 5.5 |
Current Limit Fixed (Min) | 500mA |
Current Limited | Yes |
RDS ON @5V (mO) | 90 |
Enable Logic | Active High |
Oja (C/W) | 160, 103 |
Rev Block Diode | Yes |
UVLO | Yes |
Thermal Shutdown | Yes |
Fault Flag | Yes |
Flag Transient Filter | Yes |
UL Approved | Yes |
Switch Element | N-Ch |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (95) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
MIC2026 Series Dual Channel 5.5V 170 mOhm Power Distribution Switch - SOIC-8 | Future Electronics |
Dual USB High-Side Power Switch | Microchip Technology |
IC, POWER DIS SWITCH, 500MA, 2CH | element14 |
Dual Usb High-Side Power Switch Rohs Compliant: Yes |Microchip MIC2026-2YM | Newark Electronics |
DUAL USB HIGH-SIDE POWER SWITCH | Avnet America |
Microchip Power Distribution Switch, N-Channel, 500mA, 1:2, SOIC-8 | Distrelec |
2xUSB Hi-Side Pwr, 2.7-5.5V, MIC2026-2YM | RS |
ual-Channel Power Distribution Switch SOIC_D_8 | Kruse |
Where can I find additional details, specifications and documents for a MIC2026-2YM?
Additional datasheets, footprints and schematics for MIC2026-2YM are listed on our Part Details page. You can also find images and similar parts to MIC2026-2YM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2026-2YM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2026-2YM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2026-2YM fall under?
The MIC2026-2YM is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to MIC2026-2YM when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2026-2YM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2026-2YM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2026-2YM have stock available?
Authorised distributors including Future Electronics, Microchip Technology, element14, Farnell and Newark Electronics have stock available or on a lead time for MIC2026-2YM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2026-2YM often in real-time on the comparison pages.
What if I can't find stock of MIC2026-2YM?
You can fill out our help required form which you can use to request a quote for MIC2026-2YM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.