Status: | Active |
---|---|
Series: | MIC2025 |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
1,096
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
2,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
1,663
in stock
|
Buy Now | |
element14
from US$0.72
|
1,663
in stock
|
Buy Now | |
Farnell
from US$0.69
|
1,663
in stock
|
Buy Now | |
Distrelec
from US$0.66
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
629
in stock
|
Buy Now | |
Microchip Technology
from US$0.53
|
272
in stock
|
Buy Now | |
EBV Elektronik
-
|
600
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
140mO maximum on-resistance |
2.7V to 5.5V operating range |
500mA minimum continuous output current |
Short-circuit protection with thermal shutdown |
Fault status flag with 3ms filter eliminates false assertions |
Undervoltage lockout |
Reverse current flow blocking (no "body diode") |
Circuit breaker mode (MIC2075) reduces power consumptio |
Logic-compatible input |
Soft-start circuit |
Low quiescent current |
Pin-compatible with MIC2525 |
UL recognized and EN/IEC 60950-1 (CB) Certified |
Product Type | USB Power Dist |
---|---|
Type | Single |
Vin Min (V) | 2.7 |
Vin Max (V) | 5.5 |
Max SW Current (A) | 0 |
Current Limit Fixed (Min) | 500mA |
Current Limited | Yes |
RDS ON @5V (mO) | 90 |
Enable Logic | Active High |
VEN (V) | 0 |
Oja (C/W) | 160, 206 |
Rev Block Diode | Yes |
UVLO | Yes |
Thermal Shutdown | Yes |
Fault Flag | Yes |
Flag Transient Filter | Yes |
UL Approved | Yes |
Switch Element | N-Ch |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0251 |
Shipping Weight (kg) | 0.1246 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | NiPdAu |
Power Load Switch, 5.5V, Msop-8 | Newark Electronics |
POWER LOAD SWITCH, 5.5V, MSOP-8 | element14 |
USB High-Side Power Switch | RS |
Microchip Power Distribution Switch, N-Channel, 500mA, 1:1, MSOP-8 | Distrelec |
IC: power switch | Transfer Multisort Elektronik |
USB HIGH-SIDE POWER SWITCH | EBV Elektronik |
MIC2025 Series 5.5 V 140 mOhm Single-Channel Power Distribution Switch MM8 | Future Electronics |
Where can I find additional details, specifications and documents for a MIC2025-1YMM?
Additional datasheets, footprints and schematics for MIC2025-1YMM are listed on our Part Details page. You can also find images and similar parts to MIC2025-1YMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2025-1YMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2025-1YMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2025-1YMM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2025-1YMM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2025-1YMM have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MIC2025-1YMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2025-1YMM often in real-time on the comparison pages.
What if I can't find stock of MIC2025-1YMM?
You can fill out our help required form which you can use to request a quote for MIC2025-1YMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.