Status: | Active |
---|---|
Series: | MIC1557 |
RoHS: | Compliant |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.03
|
30,000
in stock
|
Buy Now | |
element14
from US$1.20
|
8,225
in stock
|
Buy Now | |
Newark Electronics
from US$1.17
|
7,925
in stock
|
Buy Now | |
Farnell
from US$1.05
|
7,925
in stock
|
Buy Now | |
Avnet America
from US$1.38
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$1.03
|
2,717
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
374
in stock
|
Buy Now | |
RS
from US$1.18
|
180
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
35
in stock
|
Buy Now | |
Microchip Technology
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$1.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
+2.7V to +18V operation |
<1µA typical shutdown mode (MIC1557) |
200µA typical (TRG and THR low) at 3V supply |
Timing from microseconds to hours |
"Zero" leakage trigger and threshold inputs |
50% square wave with one Resistor, one Capacitor |
Threshold input precedence over trigger input |
<15O output on resistance |
No output cross-conduction current spikes |
<0.005%/°C temperature stability |
<0.055%/V supply stability |
Small SOT-23-5 surface mount package |
Product Type | Timers |
---|---|
Voltage | 2.7 - 18 |
Pull Range (±PPM) | 0 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MIC1555/1557 - IttyBitty® RC Timer/Oscillator |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0174 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
MIC1557 Series 5 MHz 20 mA IttyBitty RC Timer / Oscillator - SOT-23-5 | Future Electronics |
RC TIMER/OSCILLATOR, ITTYBITTY, SMD | element14 |
Rc Timer/Oscillator, Ittybitty, Smd | Newark Electronics |
Standard Timer Single 5-Pin SOT-23 T/R | Avnet America |
Microchip CMOS RC Timer / Oscillator 5MHz 2.7 ... 18V SOT-23 | Distrelec |
IC: peripheral circuit | Transfer Multisort Elektronik |
2.7V to 18V, '555' RC Timer/Oscillator with Shutdown | Microchip Technology |
Timer/Oscillator, 2.7V to 18V, with shutdown, low current, 5-pin, | Microchip Technology Inc. MIC1557YM5-TR | RS Americas |
Where can I find additional details, specifications and documents for a MIC1557YM5-TR?
Additional datasheets, footprints and schematics for MIC1557YM5-TR are listed on our Part Details page. You can also find images and similar parts to MIC1557YM5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC1557YM5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC1557YM5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC1557YM5-TR fall under?
The MIC1557YM5-TR is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Timers, Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to MIC1557YM5-TR when available in the Timers, Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC1557YM5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC1557YM5-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC1557YM5-TR have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for MIC1557YM5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC1557YM5-TR often in real-time on the comparison pages.
What if I can't find stock of MIC1557YM5-TR?
You can fill out our help required form which you can use to request a quote for MIC1557YM5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.