Status: | Active |
---|---|
Series: | MIC1555 |
RoHS: | Compliant |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
830
in stock
|
Buy Now | |
Microchip Technology
from US$0.67
|
56,990
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
6,000
in stock
|
Buy Now | |
element14
from US$1.02
|
3,019
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
2,952
in stock
|
Buy Now | |
Farnell
from US$0.87
|
2,952
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
2,788
in stock
|
Buy Now | |
Distrelec
from US$0.92
|
162
in stock
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
RS Americas
from US$1.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
+2.7V to +18V operation |
<1µA typical shutdown mode (MIC1557) |
200µA typical (TRG and THR low) at 3V supply |
Timing from microseconds to hours |
"Zero" leakage trigger and threshold inputs |
50% square wave with one Resistor, one Capacitor |
Threshold input precedence over trigger input |
<15O output on resistance |
No output cross-conduction current spikes |
<0.005%/°C temperature stability |
<0.055%/V supply stability |
Small SOT-23-5 surface mount package |
Product Type | Timers |
---|---|
Voltage | 2.7 - 18 |
Pull Range (±PPM) | 0 |
Output Frequency Max. (MHz) | 5 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MIC1555/1557 - IttyBitty® RC Timer/Oscillator |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0174 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
2.7V to 18V, '555' RC Timer/Oscillator with Trigger Input | Microchip Technology |
MIC1555 Series 5 MHz 20 mA IttyBitty RC Timer / Oscillator - SOT-23-5 | Future Electronics |
RC TIMER/OSCILLATOR, 5MHZ, TSOT-23-5 | element14 |
Rc Timer/Oscillator, 5Mhz, Tsot-23-5 | Newark Electronics |
Standard Timer Single, Oscillator 5MHz | RS |
Microchip CMOS RC Timer / Oscillator 5MHz 2.7 ... 18V SOT-23 | Distrelec |
Standard Timer Single 5-Pin SOT-23 T/R | Avnet America |
Timer/Oscillator, 2.7V to 18V, trigger input, low current, 5-pin, | Microchip Technology Inc. MIC1555YM5-TR | RS Americas |
Where can I find additional details, specifications and documents for a MIC1555YM5-TR?
Additional datasheets, footprints and schematics for MIC1555YM5-TR are listed on our Part Details page. You can also find images and similar parts to MIC1555YM5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC1555YM5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC1555YM5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC1555YM5-TR fall under?
The MIC1555YM5-TR is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Timers, Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to MIC1555YM5-TR when available in the Timers, Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC1555YM5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC1555YM5-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC1555YM5-TR have stock available?
Authorised distributors including Microchip Technology, Future Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for MIC1555YM5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC1555YM5-TR often in real-time on the comparison pages.
What if I can't find stock of MIC1555YM5-TR?
You can fill out our help required form which you can use to request a quote for MIC1555YM5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.