Status: | Unknown |
---|---|
Series: | MHRJJ Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
357
in stock
|
Buy Now | |
GreenChips
from US$0.46
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
207
in stock
|
Buy Now | |
element14
from US$0.98
|
207
in stock
|
Buy Now | |
Farnell
from US$0.61
|
207
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.71
|
32
in stock
|
Buy Now |
Modular Connector Type | Modular Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P4C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | MHRJJ Series |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Type | RJ11 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
External Depth | 20.8mm |
External Width | 15.75mm |
Flammability Rating | UL94V-0 |
Gender | Jack |
Material | Polyester mixed glass fiber |
No. of Contacts | 4Contacts |
No. of Ports | 1Ports |
No. of Positions | 6Ways |
Pitch Spacing | 2.54mm |
6P4C SOCKET R ANGLE NO FLANG UNSHIELDED | GreenChips |
RJ11 6P4C right angled socket unshielded | RS |
Modjack Ra Pcb 6/4 Side Entry | Newark Electronics |
SOCKET, RJ11, 6P4C | element14 |
Socket | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MHRJJ64NFRA?
Additional datasheets, footprints and schematics for MHRJJ64NFRA are listed on our Part Details page. You can also find images and similar parts to MHRJJ64NFRA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHRJJ64NFRA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHRJJ64NFRA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHRJJ64NFRA fall under?
The MHRJJ64NFRA is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to MHRJJ64NFRA when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHRJJ64NFRA you can contact the distributor directly for product support, shipping queries etc.
Is the MHRJJ64NFRA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHRJJ64NFRA have stock available?
Authorised distributors including GreenChips, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MHRJJ64NFRA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHRJJ64NFRA often in real-time on the comparison pages.
What if I can't find stock of MHRJJ64NFRA?
You can fill out our help required form which you can use to request a quote for MHRJJ64NFRA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.