Status: | Unknown |
---|---|
Series: | MHRJ Series |
RoHS: | Unknown |
Prices starting from US$0.10
Accessory Type | Strain Relief Insert |
---|---|
For Use With | MH RJ45 Plugs |
No. of Positions | - |
Strain Relief Material | - |
Product Range | MHRJ Series |
SVHC | No SVHC (27-Jun-2018) |
RJ45 Strain Relief Boot - Black | RS |
RJ45 STRAIN RELIEF INSERT BLACK | GreenChips |
Strain Relief, Mh Rj45 Plug, Black | Newark Electronics |
STRAIN RELIEF, FOR RJ45, BLACK | element14 |
Where can I find additional details, specifications and documents for a MHRJ45SRI-BK?
Additional datasheets, footprints and schematics for MHRJ45SRI-BK are listed on our Part Details page. You can also find images and similar parts to MHRJ45SRI-BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHRJ45SRI-BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHRJ45SRI-BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHRJ45SRI-BK fall under?
The MHRJ45SRI-BK is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to MHRJ45SRI-BK when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHRJ45SRI-BK you can contact the distributor directly for product support, shipping queries etc.
Is the MHRJ45SRI-BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHRJ45SRI-BK have stock available?
Authorised distributors including RS, GreenChips, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for MHRJ45SRI-BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHRJ45SRI-BK often in real-time on the comparison pages.
What if I can't find stock of MHRJ45SRI-BK?
You can fill out our help required form which you can use to request a quote for MHRJ45SRI-BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.