Status: | Unknown |
---|---|
Series: | MHP Series |
RoHS: | Unknown |
Heat Pipe Type | Flat |
---|---|
Heat Transfer Rate | 300W |
Heat Pipe Material | Aluminium |
External Length - Metric | 250mm |
External Width - Metric | 50mm |
External Thickness - Metric | 2.5mm |
External Diameter - Metric | - |
Product Range | MHP Series |
SVHC | No SVHC (15-Jan-2019) |
External Height | 2.5mm |
External Height - Imperial | 0.098425" |
External Height - Metric | 2.5mm |
External Length - Imperial | 9.8425" |
External Length / Height | 250mm |
External Width - Imperial | 1.9685" |
Heat Sink Material | Aluminium |
Height | 250mm |
Packages Cooled | LED |
Thermal Resistance | 0.2°C/W |
Heat Pipe, Ultra Flat, 250X50X2.5Mm/Alum | Newark Electronics |
HEAT PIPE, ULTRA FLAT, 2.5TX250L(MM) | element14 |
Where can I find additional details, specifications and documents for a MHP-2550A-250A?
Additional datasheets, footprints and schematics for MHP-2550A-250A are listed on our Part Details page. You can also find images and similar parts to MHP-2550A-250A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHP-2550A-250A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHP-2550A-250A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHP-2550A-250A fall under?
The MHP-2550A-250A is listed under Cooling & Thermal Management > Heat Sinks > Heat Sinks Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to MHP-2550A-250A when available in the Heat Sinks Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHP-2550A-250A you can contact the distributor directly for product support, shipping queries etc.
Is the MHP-2550A-250A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHP-2550A-250A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MHP-2550A-250A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHP-2550A-250A often in real-time on the comparison pages.
What if I can't find stock of MHP-2550A-250A?
You can fill out our help required form which you can use to request a quote for MHP-2550A-250A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.