Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Type | MHMD |
---|---|
Output | 400 W |
Power Supply (V) | 200 |
Power Supply | 200 V |
Encoder | 20 bit Incremental |
Shaft | Shaft:Key |
Holding Brake | without |
Oil Seal | without |
Reduction Ratio | nothing |
Motor Encoder Terminal | Lead wire |
Applicable Driver (A5 Series) | MBDHT2510 |
Applicable Driver (A5E Series) | MBDHT2510E |
Applicable Driver (A5N Series) | MBDHT2510NA1 |
A5 - 400W 20 Bit Incremental Encoder, 200V Motor, Key & Tap Shaft |Panasonic MHMD042G1S | Newark Electronics |
Where can I find additional details, specifications and documents for a MHMD042G1S?
Additional datasheets, footprints and schematics for MHMD042G1S are listed on our Part Details page. You can also find images and similar parts to MHMD042G1S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHMD042G1S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHMD042G1S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHMD042G1S fall under?
The MHMD042G1S is listed under Industrial Automation > AC Servos & Motors > AC Servo Motors > MINAS A5 Family (Motor).
Can I view similar or alternative parts?
You can view similar parts to MHMD042G1S when available in the MINAS A5 Family (Motor) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHMD042G1S you can contact the distributor directly for product support, shipping queries etc.
Is the MHMD042G1S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHMD042G1S have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MHMD042G1S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHMD042G1S often in real-time on the comparison pages.
What if I can't find stock of MHMD042G1S?
You can fill out our help required form which you can use to request a quote for MHMD042G1S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.