Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 45° |
Connector Body Material | Zinc Alloy Body |
SVHC | No SVHC (27-Jun-2018) |
15 way dual entry diecast hood | GreenChips |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MHDU45ZK15-K?
Additional datasheets, footprints and schematics for MHDU45ZK15-K are listed on our Part Details page. You can also find images and similar parts to MHDU45ZK15-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDU45ZK15-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDU45ZK15-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDU45ZK15-K fall under?
The MHDU45ZK15-K is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDU45ZK15-K when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDU45ZK15-K you can contact the distributor directly for product support, shipping queries etc.
Is the MHDU45ZK15-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDU45ZK15-K have stock available?
Authorised distributors including GreenChips, RS and Transfer Multisort Elektronik have stock available or on a lead time for MHDU45ZK15-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDU45ZK15-K often in real-time on the comparison pages.
What if I can't find stock of MHDU45ZK15-K?
You can fill out our help required form which you can use to request a quote for MHDU45ZK15-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.