Status: | Unknown |
---|---|
Series: | MHDTZK Series |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.19
|
7,835
in stock
|
Buy Now | |
element14
from US$1.71
|
65,740
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
36,934
in stock
|
Buy Now | |
Farnell
from US$1.94
|
34,112
in stock
|
Buy Now | |
Distrelec
from US$2.33
|
1,222
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.06
|
368
in stock
|
Buy Now |
Product Range | MHDTZK Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Body |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Nickel |
Cable Diameter Max | 13mm |
Cable Diameter Min | 4.3mm |
Colour | Nickel |
External Depth | 15mm |
External Length / Height | 40mm |
External Width | 31mm |
Height | 40mm |
Material | Lightweight Alloy |
Screw Material | Steel |
Screw Plating | Nickel |
BACKSHELL, D, DIECAST, 9WAY | element14 |
D Sub Hood, Size De, Zinc | Newark Electronics |
9 way Zinc, Nickel Plated DSub Hood, Top | RS |
MH Connectors D-Sub metal hood Poles 9 | Distrelec |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a MHDTZK-9-K?
Additional datasheets, footprints and schematics for MHDTZK-9-K are listed on our Part Details page. You can also find images and similar parts to MHDTZK-9-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDTZK-9-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDTZK-9-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDTZK-9-K fall under?
The MHDTZK-9-K is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDTZK-9-K when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDTZK-9-K you can contact the distributor directly for product support, shipping queries etc.
Is the MHDTZK-9-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDTZK-9-K have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Distrelec have stock available or on a lead time for MHDTZK-9-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDTZK-9-K often in real-time on the comparison pages.
What if I can't find stock of MHDTZK-9-K?
You can fill out our help required form which you can use to request a quote for MHDTZK-9-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.