Status: | Unknown |
---|---|
Series: | MHDTZK Series |
RoHS: | Unknown |
Prices starting from US$3.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.24
|
591
in stock
|
Buy Now | |
GreenChips
from US$3.32
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$7.39
|
591
in stock
|
Buy Now | |
element14
from US$4.24
|
591
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.32
|
149
in stock
|
Buy Now | |
Distrelec
from US$6.70
|
143
in stock
|
Buy Now |
Product Range | MHDTZK Series |
---|---|
D Sub Shell Size | DD |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Alloy Body |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Nickel |
Cable Diameter Max | 13mm |
External Length / Height | 15mm |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
50 WAY TOP ENTRY DIE CAST HOOD | GreenChips |
D-Sub Hood, Top Entry, Dd, Zinc Alloy | Newark Electronics |
D-SUB HOOD, TOP ENTRY, DD, ZINC ALLOY | element14 |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
MH Connectors D-Sub metal hood Poles 50 | Distrelec |
Where can I find additional details, specifications and documents for a MHDTZK50-K?
Additional datasheets, footprints and schematics for MHDTZK50-K are listed on our Part Details page. You can also find images and similar parts to MHDTZK50-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDTZK50-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDTZK50-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDTZK50-K fall under?
The MHDTZK50-K is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDTZK50-K when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDTZK50-K you can contact the distributor directly for product support, shipping queries etc.
Is the MHDTZK50-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDTZK50-K have stock available?
Authorised distributors including GreenChips, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MHDTZK50-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDTZK50-K often in real-time on the comparison pages.
What if I can't find stock of MHDTZK50-K?
You can fill out our help required form which you can use to request a quote for MHDTZK50-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.