Status: | Unknown |
---|---|
Series: | MHDTZK Series |
RoHS: | Unknown |
Product Range | MHDTZK Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Body |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | FCC VDE |
Body Plating | Black Chromate |
Cable Diameter Max | 13mm |
Cable Diameter Min | 4.3mm |
Colour | Black |
External Depth | 15mm |
External Length / Height | 40mm |
External Width | 31mm |
Material | Lightweight Alloy |
Screw Material | Steel |
Screw Plating | Black Chromate |
D Sub Hood, Size De, Black Zinc | Newark Electronics |
BACKSHELL, D, DIECAST, 9WAY | element14 |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MHDTZK-9-BK-K?
Additional datasheets, footprints and schematics for MHDTZK-9-BK-K are listed on our Part Details page. You can also find images and similar parts to MHDTZK-9-BK-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDTZK-9-BK-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDTZK-9-BK-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDTZK-9-BK-K fall under?
The MHDTZK-9-BK-K is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDTZK-9-BK-K when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDTZK-9-BK-K you can contact the distributor directly for product support, shipping queries etc.
Is the MHDTZK-9-BK-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDTZK-9-BK-K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MHDTZK-9-BK-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDTZK-9-BK-K often in real-time on the comparison pages.
What if I can't find stock of MHDTZK-9-BK-K?
You can fill out our help required form which you can use to request a quote for MHDTZK-9-BK-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.