Status: | Unknown |
---|---|
Series: | MHDTPPK Series |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.08
|
2,276
in stock
|
Buy Now | |
element14
from US$0.92
|
2,296
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
2,276
in stock
|
Buy Now | |
GreenChips
from US$0.75
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.18
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.03
|
447
in stock
|
Buy Now |
Product Range | MHDTPPK Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 13mm |
Colour | Black |
Flammability Rating | UL94V-0 |
Material | Thermoplastic |
BACKSHELL, D, TOP ENTRY, 9WAY | element14 |
Backshell, D, Top Entry, 9 Position | Newark Electronics |
9 WAY MHDTPPK SERIES BLACK HOOD - KIT | GreenChips |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MHDTPPK9-K?
Additional datasheets, footprints and schematics for MHDTPPK9-K are listed on our Part Details page. You can also find images and similar parts to MHDTPPK9-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDTPPK9-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDTPPK9-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDTPPK9-K fall under?
The MHDTPPK9-K is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDTPPK9-K when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDTPPK9-K you can contact the distributor directly for product support, shipping queries etc.
Is the MHDTPPK9-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDTPPK9-K have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, GreenChips and Rapid Electronics have stock available or on a lead time for MHDTPPK9-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDTPPK9-K often in real-time on the comparison pages.
What if I can't find stock of MHDTPPK9-K?
You can fill out our help required form which you can use to request a quote for MHDTPPK9-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.