Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.99
|
5,100
in stock
|
Buy Now | |
element14
from US$1.67
|
8,785
in stock
|
Buy Now | |
GreenChips
from US$1.34
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$3.21
|
321
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.67
|
176
in stock
|
Buy Now | |
Newark Electronics
from US$2.27
|
-
|
Buy Now | |
Rapid Electronics
from US$1.79
|
-
|
Buy Now |
Product Range | - |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 180° |
Connector Body Material | Metallised Thermoplastic Body |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 13mm |
Cable Diameter Min | 3.5mm |
Colour | Nickel |
Material | ABS Thermoplastic |
BACKSHELL, D, TOP ENTRY, 25WAY | element14 |
25 WAY MHDTPK SERIES METPLAS HOOD - KIT | GreenChips |
MH Connectors D-Sub Backshell, DB-25, Metallic, ABS | Distrelec |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
Connector Backshell, Plastic | Newark Electronics |
Where can I find additional details, specifications and documents for a MHDTPK25-K?
Additional datasheets, footprints and schematics for MHDTPK25-K are listed on our Part Details page. You can also find images and similar parts to MHDTPK25-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDTPK25-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDTPK25-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDTPK25-K fall under?
The MHDTPK25-K is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDTPK25-K when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDTPK25-K you can contact the distributor directly for product support, shipping queries etc.
Is the MHDTPK25-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDTPK25-K have stock available?
Authorised distributors including element14, Farnell, GreenChips, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for MHDTPK25-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDTPK25-K often in real-time on the comparison pages.
What if I can't find stock of MHDTPK25-K?
You can fill out our help required form which you can use to request a quote for MHDTPK25-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.