Status: | Unknown |
---|---|
Series: | MHDPPK Series |
RoHS: | Unknown |
Product Range | MHDPPK Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 180° |
Connector Body Material | Nylon (Polyamide) Body |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 8mm |
Colour | Yellow |
External Depth | 40mm |
External Length / Height | 15mm |
External Width | 53.5mm |
Flammability Rating | UL94-HB |
Insulator Material | Nylon (Polyamide) |
Material | Nylon |
Operating Temperature Max | 110°C |
Operating Temperature Min | -55°C |
Screw Material | Steel |
Screw Plating | Nickel |
DPPK Yellow 25way plastic 1 piece D hood | RS |
Backshell, D, Yellow, 25Way | Newark Electronics |
BACKSHELL, D, YELLOW, 25WAY | element14 |
Where can I find additional details, specifications and documents for a MHDPPK25-Y-K?
Additional datasheets, footprints and schematics for MHDPPK25-Y-K are listed on our Part Details page. You can also find images and similar parts to MHDPPK25-Y-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDPPK25-Y-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDPPK25-Y-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDPPK25-Y-K fall under?
The MHDPPK25-Y-K is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDPPK25-Y-K when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDPPK25-Y-K you can contact the distributor directly for product support, shipping queries etc.
Is the MHDPPK25-Y-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDPPK25-Y-K have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MHDPPK25-Y-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDPPK25-Y-K often in real-time on the comparison pages.
What if I can't find stock of MHDPPK25-Y-K?
You can fill out our help required form which you can use to request a quote for MHDPPK25-Y-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.