Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.36
Product Range | - |
---|---|
D Sub Shell Size | DC |
Cable Exit Angle | 180° |
Connector Body Material | Metal Body |
SVHC | No SVHC (27-Jun-2018) |
Body Depth | 15mm |
Colour | Nickel |
External Length / Height | 40mm |
Height | 40mm |
Length | 40mm |
Material | Nylon UL94V-2 Rated |
Overall Depth | 15mm |
Overall Width | 71mm |
DPPK TWIN METPLAS 37 WAY (6260-0105-04) | GreenChips |
37 way Metalized Plastic Snap DSub Hood | RS |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
Connector Backshell, Plastic | Newark Electronics |
BACKSHELL, D, TOP ENTRY, 37WAY | element14 |
Where can I find additional details, specifications and documents for a MHDPPK-M-37-K?
Additional datasheets, footprints and schematics for MHDPPK-M-37-K are listed on our Part Details page. You can also find images and similar parts to MHDPPK-M-37-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDPPK-M-37-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDPPK-M-37-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDPPK-M-37-K fall under?
The MHDPPK-M-37-K is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDPPK-M-37-K when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDPPK-M-37-K you can contact the distributor directly for product support, shipping queries etc.
Is the MHDPPK-M-37-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDPPK-M-37-K have stock available?
Authorised distributors including GreenChips, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for MHDPPK-M-37-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDPPK-M-37-K often in real-time on the comparison pages.
What if I can't find stock of MHDPPK-M-37-K?
You can fill out our help required form which you can use to request a quote for MHDPPK-M-37-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.