Status: | Unknown |
---|---|
Series: | MHDM Series |
RoHS: | Unknown |
Prices starting from US$0.62
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | MHDM Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
9 WAY MALE SOLDER D - MACHINED PIN | GreenChips |
MH Connectors D-Sub plug, Plug, DE-9, Solder Cup | Distrelec |
Dsub Plug machined pin solder 9 way | RS |
D-Sub Connector, Plug, 9Pos | Newark Electronics |
D-SUB CONNECTOR, PLUG, 9POS | element14 |
Where can I find additional details, specifications and documents for a MHDM9SP?
Additional datasheets, footprints and schematics for MHDM9SP are listed on our Part Details page. You can also find images and similar parts to MHDM9SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDM9SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDM9SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDM9SP fall under?
The MHDM9SP is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDM9SP when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDM9SP you can contact the distributor directly for product support, shipping queries etc.
Is the MHDM9SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDM9SP have stock available?
Authorised distributors including GreenChips, Rapid Electronics, Distrelec, RS and Newark Electronics have stock available or on a lead time for MHDM9SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDM9SP often in real-time on the comparison pages.
What if I can't find stock of MHDM9SP?
You can fill out our help required form which you can use to request a quote for MHDM9SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.